EN
  • EN
  • DE

3SK180

Part No 3SK180
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description High-Frequency General-Purpose Amp Applications  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1128487-3SK180
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3SK180 CAD Model

Description

The 3SK180 is an N-channel dual-gate MOS field-effect transistor (MOSFET) manufactured by SANYO Semiconductor. It is primarily designed for RF amplifier applications, particularly in VHF and UHF bands. This transistor is known for its high gain, low noise figure, and excellent cross-modulation characteristics.

Applications:

  • RF Amplifiers: Used in RF amplifier circuits for VHF and UHF applications.
  • Mixers: Employed in mixer circuits for frequency conversion.
  • Oscillators: Can be used in oscillator circuits for signal generation.
  • TV Tuners: Commonly found in TV tuner front-end amplifiers.

Features:

  • High Gain: Offers high gain for efficient signal amplification.
  • Low Noise Figure: Exhibits a low noise figure for minimal noise interference.
  • Excellent Cross-Modulation: Provides excellent cross-modulation characteristics for signal clarity.
  • Dual-Gate Configuration: Features a dual-gate configuration for improved performance and control.

Benefits:

  • Enhanced RF Performance: Delivers high-performance RF amplification in various applications.
  • Improved Signal Clarity: Minimizes noise and cross-modulation for clear signal reception.
  • Efficient Frequency Conversion: Enables efficient frequency conversion in mixer circuits.
  • Stable Signal Generation: Provides stable signal generation in oscillator circuits.

Additional Details:

The 3SK180 typically comes in a small signal through-hole or surface mount package. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and noise figure (NF). Consult the official datasheet provided by SANYO Semiconductor for precise specifications. This transistor is often used in sensitive RF front-end applications where low noise and high gain are critical. Proper biasing and impedance matching are essential for optimal performance. It may also be found in radio communication equipment and satellite receivers.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
NXP / Nexperia
Lowest to $3.2617
IDT, Integrated Device Technology Inc
Need more? Email Us
Samsung
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $4.3657
Texas Instruments
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess