EN
  • EN
  • DE

ADUM6020-3BRIZ

Part No ADUM6020-3BRIZ
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 500MW / Isolated Module DC DC Converter 1 Output 3.3V 100mA 3V - 3.6V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 3.6V
Voltage - Output 1 3.3V
Current - Output (Max) 100mA
Voltage - Isolation 5 kV
Applications ITE (Commercial)
Features OTP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 33%
Mounting Surface Mount
Case / Package 16-SOIC (0.295", 7.50mm Width)
Size / Dimension 0.50" L x 0.30" W x 0.10" H (12.8mm x 7.5mm x 2.6mm)
Supplier Device Package 16-SOIC
Base Product Number ADUM6020
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number -2735-ADUM6020-3BRIZ,ADUM6020-3BRIZ-ND,505-ADUM6020-3BRIZ
Standard Package 37
Win Source Part Number 1335109-ADUM6020-3BRIZ
Ultra Librarian 3D Model Ultra Librarian ADUM6020-3BRIZ CAD Model

Description

The ADUM6020-3BRIZ is a state-of-the-art isolated DC/DC converter manufactured by Analog Devices Inc., designed to provide reliable and efficient power isolation in a variety of electronic applications. This compact component is part of the iCoupler® family, which incorporates Analog Devices' proprietary isolation technology to deliver high performance and robust isolation between input and output power domains.

Key Features

  • Isolation Rating: The ADUM6020-3BRIZ offers an isolation voltage of 3 kVrms, providing a high degree of protection for sensitive electronic circuits against high voltage transients.
  • Output Power: It is capable of delivering up to 0.5 Watts of output power, suitable for powering isolated gate drivers, sensors, and other low-power devices in an isolated system.
  • Regulated Output: The converter provides a regulated output voltage, ensuring stable performance and operation of the downstream components.
  • Efficiency: With high efficiency, the ADUM6020-3BRIZ minimizes power loss, making it an ideal choice for energy-sensitive applications.
  • Compact Package: Housed in a compact, surface-mount package, the device saves valuable board space and simplifies PCB design.

Applications

The ADUM6020-3BRIZ is versatile and can be used in a wide range of applications, including but not limited to:

  • Industrial automation
  • Isolated sensor interfaces
  • Medical equipment
  • Data acquisition systems
  • Isolated power supplies

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The ADUM6020-3BRIZ is built to meet high industry standards, ensuring long-term reliability and performance in critical systems. Its robust design and manufacturing process make it suitable for use in harsh industrial environments where reliability is paramount.

Ordering Information

The ADUM6020-3BRIZ is available for order with the option for standard or custom configurations to meet specific application requirements. For detailed specifications, technical documentation, and ordering information, customers are encouraged to contact Analog Devices Inc. or visit their official website.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4062 $57.6248
9+ $11.8205 $106.3845
14+ $11.4511 $160.3154
19+ $11.0817 $210.5523
24+ $10.7123 $257.0952
32+ $9.6042 $307.3344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess