EN
  • EN
  • DE

2SC5551

Part No 2SC5551
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description High-Frequency Medium-Output Amplifier Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1125975-2SC5551
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5551 CAD Model

Description

The 2SC5551 is a high-frequency NPN silicon epitaxial transistor manufactured by SANYO Semiconductor. This transistor is designed for use in a variety of high-frequency amplifier and oscillator applications. Its key characteristics include a high transition frequency and low noise figure, making it suitable for sensitive receiver circuits and high-gain amplifier stages.

Typical Applications:

  • RF Amplifiers in communication equipment.
  • Oscillators in signal generators and frequency synthesizers.
  • Mixer stages in radio receivers.
  • High-frequency preamplifiers.
  • Buffer amplifiers in RF circuits.

Key Features:

  • High Transition Frequency (fT): Typically around 7 GHz, enabling high-frequency operation.
  • Low Noise Figure (NF): Typically around 1.0 dB at 1 GHz, ensuring minimal noise contribution.
  • High Gain-Bandwidth Product (fT): Provides excellent gain at high frequencies.
  • Low Collector-Base Capacitance (Cob): Reduces feedback capacitance, enhancing stability.
  • NPN Silicon Epitaxial Transistor: Ensures consistent and reliable performance.

Benefits:

  • Improved signal sensitivity in receiver circuits due to low noise characteristics.
  • Enhanced amplifier performance at high frequencies due to high transition frequency.
  • Increased stability in oscillator circuits due to low feedback capacitance.
  • Reduced signal distortion in amplifier stages.
  • Consistent and reliable performance due to epitaxial manufacturing process.

Additional Details:

The 2SC5551 is commonly used in applications where minimizing noise and maximizing gain at high frequencies are critical. It typically operates with a collector-emitter voltage (VCEO) of around 20V and a collector current (IC) of approximately 50mA. Careful circuit design and proper biasing are essential to achieve optimal performance. The device is often available in a small surface-mount package, such as SOT-23, to minimize parasitic inductances and capacitances. This transistor is suitable for use in RF front-end designs for communication systems, including cellular phones, wireless LAN, and other high-frequency applications. Proper heat sinking may be required if operated at higher power levels.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess