EN
  • EN
  • DE

2SC4163

Part No 2SC4163
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-220
Height 6.35 mm
Length 31.75 mm
RoHS Non-Compliant
Weight 4.535924 g
Width 12.7 mm
Win Source Part Number 1037136-2SC4163
Categories OEM Parts(0-9)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC4163 CAD Model

Description

The 2SC4163 is an NPN silicon epitaxial planar transistor manufactured by SANYO Semiconductor. It is primarily designed for use in low-noise amplifier applications, especially in the VHF band.

Applications

  • Low-noise amplifiers (LNAs)
  • VHF receivers
  • High-frequency front-end amplifiers
  • TV tuners
  • Communication equipment

Features

  • Low noise figure
  • High gain
  • High transition frequency
  • Epitaxial planar structure for improved performance
  • Small signal amplification capabilities

Benefits

  • Improved receiver sensitivity
  • Reduced noise in amplifier circuits
  • Enhanced signal clarity
  • Stable operation at high frequencies
  • Optimized for low-noise performance

The 2SC4163 typically features a collector-emitter voltage (VCEO) around 15V, a collector current (IC) of approximately 30mA, and a transition frequency (fT) in the GHz range. Its noise figure is typically very low, making it suitable for sensitive receiver applications. The transistor is generally packaged in a small signal package such as SOT-23. It is crucial to consult the official datasheet from SANYO Semiconductor for precise electrical characteristics, thermal resistance, and safe operating area to ensure reliable operation. The 2SC4163 is optimized for applications requiring amplification of weak signals at very high frequencies while minimizing noise. Its design allows for efficient signal processing in sensitive communication and measurement systems. Proper biasing and impedance matching are critical for achieving optimal noise performance. External components should be chosen to minimize parasitic inductance and capacitance. This transistor is a robust choice for low-noise high-frequency applications when used within its specified operating parameters.

Due to its low-noise characteristics, the 2SC4163 is particularly sensitive to external noise sources. Careful PCB layout and shielding are crucial to minimize interference. The transistor is sensitive to electrostatic discharge (ESD), so appropriate handling precautions should be taken during assembly and testing. Bias conditions should be carefully selected to ensure linearity and minimize distortion in amplifier applications. Operating outside the specified voltage and current limits can lead to device failure. This transistor provides an excellent solution for low-noise amplification in high-frequency receivers when properly applied and maintained.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess