EN
  • EN
  • DE

TM1641-I

Part No TM1641-I
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 372131-TM1641-I
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TM1641-I CAD Model

Description

The TM1641-I is a high-voltage power IC manufactured by Sanken Electric. It's designed for use in off-line power supply applications, offering a robust and efficient solution for converting AC voltage to a stable DC output. This device integrates a power MOSFET and a control circuit within a single package, simplifying power supply design and reducing the overall component count.

Applications

  • Power supplies for home appliances
  • AC adapters for consumer electronics
  • Standby power supplies
  • Auxiliary power supplies in industrial equipment

Features

  • Integrated Power MOSFET: Simplifies the design and reduces the component count of power supplies.
  • High Voltage Start-up Circuit: Enables direct connection to the AC line without external components.
  • Overcurrent Protection: Protects the power supply from damage due to excessive current.
  • Overvoltage Protection: Prevents the output voltage from exceeding a safe level.
  • Thermal Shutdown Protection: Shuts down the IC if the temperature exceeds a safe limit.
  • Low Startup Current: Reduces stress on input components during startup.
  • Frequency Modulation: Helps to reduce EMI (electromagnetic interference) and improve overall power supply performance.

Benefits

  • Simplified Design: The integrated power MOSFET and control circuit significantly reduce the complexity of power supply design.
  • Reduced Component Count: Fewer external components are required, leading to a smaller and more cost-effective power supply.
  • Improved Efficiency: The high-efficiency design minimizes power losses and reduces heat generation.
  • Enhanced Reliability: Built-in protection features ensure reliable operation and prevent damage to the power supply.
  • Reduced EMI: Frequency modulation helps to minimize electromagnetic interference and ensure compliance with regulatory standards.

The TM1641-I offers a compact and efficient solution for a wide range of power supply applications. Its integrated design and comprehensive protection features make it an ideal choice for designers looking to simplify their power supply designs and improve overall performance. Its high-voltage start-up and low startup current allow for efficient operation even with high input voltages.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess