EN
  • EN
  • DE

SN54LS01J

Part No SN54LS01J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54LS01 QUADRUPLE 2-INPUT POSITIV / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS01
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1016482-SN54LS01J
Ultra Librarian 3D Model Ultra Librarian SN54LS01J CAD Model

Description

Product Overview: SN54LS01J by Texas Instruments

The SN54LS01J is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This quad 2-input positive-NAND gate is part of the 54LS series, designed to operate over a wide range of voltages, offering compatibility with numerous systems and ensuring optimal performance in a variety of conditions.

Key Features

  • Logic Type: The SN54LS01J is a quadruple 2-input positive-NAND gate, which performs the NAND boolean function in digital circuits.
  • Package: This component comes in a robust J-package, which is a ceramic flat package, ensuring durability and resistance to harsh environmental conditions.
  • Operating Temperature: It is designed to function in a wide temperature range, typically from -55°C to 125°C, making it suitable for military or industrial-grade applications that demand high reliability.
  • Supply Voltage: The device typically operates at a supply voltage of 5V, which is common in digital logic circuits, providing a convenient power requirement for system design.
  • Technology: It utilizes Low Power Schottky (LPS) technology, which results in lower power consumption and faster switching speeds compared to traditional TTL devices.
  • Logic Family: As a member of the 54LS logic family, the SN54LS01J benefits from the family's characteristics of low power usage and high speed.

Applications

The SN54LS01J is an essential component for a broad spectrum of applications, ranging from simple logic gates to complex computing systems. Its robustness and high-speed operation make it ideal for use in:

  • Industrial control systems
  • Military and aerospace electronics
  • Logic circuit design and implementation
  • Computational hardware
  • Signal processing units

Quality and Support

As with all Texas Instruments products, the SN54LS01J is manufactured to the highest quality standards. Customers can expect consistent performance and Texas Instruments' reliable customer support. Detailed datasheets, reference designs, and application notes are available to assist in the integration of this component into a wide array of designs.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess