The STRF6616 is a quasi-resonant flyback switching regulator IC manufactured by Sanken Electric. It's designed to enhance efficiency and reduce noise in power supply applications. This IC integrates a power MOSFET and control circuitry, simplifying the design and reducing the component count in switched-mode power supplies (SMPS).
Applications
- Power supplies for consumer electronics (e.g., TVs, Blu-ray players)
- AC adapters for laptops and other portable devices
- Auxiliary power supplies in industrial equipment
- Standby power supplies
Features
- Quasi-resonant operation for high efficiency and low EMI
- Integrated power MOSFET for reduced component count
- Built-in protection functions: overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown (TSD)
- Soft-start function to reduce stress on components during startup
- Low standby power consumption
- Frequency reduction function at light load
Benefits
- Increased energy efficiency, leading to lower power consumption and reduced operating costs
- Simplified power supply design, reducing development time and cost
- Improved system reliability due to integrated protection features
- Reduced EMI, minimizing interference with other electronic devices
- Compact power supply size due to high integration
Additional Details
The STRF6616 operates with a quasi-resonant control scheme, which minimizes switching losses and reduces electromagnetic interference (EMI). The integrated MOSFET offers fast switching speeds and low on-resistance, further contributing to high efficiency. The built-in protection features safeguard the power supply against potentially damaging conditions, ensuring reliable operation. The soft-start function minimizes stress on components during startup, extending the lifespan of the power supply. This IC is designed for ease of use and offers a cost-effective solution for various power supply applications. It typically comes in a through-hole package.