EN
  • EN
  • DE

EP1S40F1508I6

Part No EP1S40F1508I6
Manufacturer Intel
Catalog Custom Parts (E - I)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1202894-EP1S40F1508I6
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP1S40F1508I6 CAD Model

Description

The EP1S40F1508I6 is a high-performance Stratix series FPGA (Field-Programmable Gate Array) from Intel (formerly Altera). It is designed for complex digital logic applications that require high density and speed. This device provides a versatile platform for implementing custom hardware solutions, offering a large number of programmable logic elements and I/O pins.

Applications

  • High-speed data processing
  • Telecommunications infrastructure
  • Networking equipment
  • Image and video processing
  • Industrial control systems

Features

  • Logic Elements: Provides a large number of logic elements for implementing complex digital circuits.
  • Memory Blocks: Includes embedded memory blocks for on-chip data storage.
  • I/O Pins: Offers a high number of I/O pins for interfacing with external devices.
  • Clock Management: Features advanced clock management circuitry for precise timing control.
  • Configuration: Configured via external configuration devices or through on-chip memory.
  • Operating Temperature: Industrial temperature range for reliable operation in harsh environments.
  • Package: FineLine BGA (FBGA) package for high-density board mounting.

Benefits

  • High Performance: Enables high-speed data processing and real-time performance.
  • Flexibility: Allows for custom hardware implementations tailored to specific application requirements.
  • Integration: Integrates logic, memory, and I/O resources on a single chip, reducing system complexity.
  • Time-to-Market: Reduces development time through programmable logic, allowing for rapid prototyping and design iterations.
  • Cost-Effectiveness: Provides a cost-effective solution for high-volume production through optimized hardware design.

Technical Specifications

The EP1S40F1508I6 Stratix FPGA features a 1.5V core voltage. It offers a substantial amount of system gates and embedded memory. Detailed specifications can be found in the Intel Stratix series datasheets.

You May Also Be Interested in

General Cable/Carol Brand
Need more? Email Us
Fastrax
Lowest to $32.6415
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess