EN
  • EN
  • DE

STRF6168

Part No STRF6168
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348018-STRF6168
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STRF6168 CAD Model

Description

The STRF6168 is a power IC manufactured by Sanken Electric. It's designed for use in switched-mode power supplies (SMPS) and offers a combination of efficiency and protection features suitable for various electronic applications.

Applications

  • LCD TVs: Power supply units for LCD televisions, providing regulated voltages to the panel and other components.
  • LED Lighting: LED drivers used in commercial and residential lighting systems.
  • Power Adapters: AC/DC adapters for laptops, mobile phones, and other portable devices.
  • Consumer Electronics: Power supplies for DVD players, set-top boxes, and other home entertainment devices.
  • Industrial Power Supplies: Used in industrial equipment requiring stable and efficient power conversion.

Features

  • Built-in MOSFET: Reduces external component count and simplifies the design process.
  • Overcurrent Protection (OCP): Protects the IC from excessive current flow, preventing damage to the device and the load.
  • Overvoltage Protection (OVP): Shuts down the IC in the event of an output overvoltage condition.
  • Thermal Shutdown (TSD): Protects the IC from overheating by shutting it down when a critical temperature is reached.
  • Automatic Restart Function: Automatically attempts to restart the device after a fault condition is cleared.
  • Low Startup Current: Minimizes power consumption during startup.

Benefits

  • High Efficiency: Minimizes power loss, leading to energy savings and reduced heat generation.
  • Reliable Operation: Comprehensive protection features ensure stable and safe operation under various conditions.
  • Simplified Design: Integrated MOSFET and other features reduce the number of external components required.
  • Compact Size: Enables the design of smaller and more compact power supply units.
  • Cost-Effective: Reduces overall system cost due to integrated features and simplified design.

Additional Details

The STRF6168 integrates a MOSFET with control and protection circuitry in a single package, simplifying the design process and reducing the bill of materials. The built-in protection features safeguard the IC and the connected load from potential damage, ensuring long-term reliability. Its high efficiency makes it suitable for applications where energy conservation is a priority.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess