EN
  • EN
  • DE

STRF5654

Part No STRF5654
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348015-STRF5654
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRF5654 CAD Model

Description

The STRF5654 is a power IC manufactured by Sanken Electric, designed for use in switched-mode power supplies (SMPS). This IC is suitable for a variety of applications requiring efficient and reliable power conversion.

Applications

  • LCD TVs: Used in the power supply units of LCD televisions to provide stable and regulated power.
  • LED Lighting: Employed in LED driver circuits for various lighting applications, including street lighting and indoor lighting.
  • Power Adapters: Utilized in AC/DC adapters for laptops, mobile devices, and other electronic equipment.
  • Consumer Electronics: Found in the power supplies of DVD players, set-top boxes, and other consumer electronics devices.
  • Industrial Equipment: Used in power supplies for industrial control systems and other industrial applications.

Features

  • Integrated MOSFET: Reduces the external component count and simplifies circuit design.
  • Overcurrent Protection (OCP): Protects the IC from damage caused by excessive current flow.
  • Overvoltage Protection (OVP): Shuts down the IC in the event of an output overvoltage condition.
  • Thermal Shutdown (TSD): Protects the IC from overheating by shutting it down when a critical temperature is reached.
  • Automatic Restart Function: Automatically attempts to restart the device after a fault condition is cleared.
  • Low Startup Current: Minimizes power consumption during startup.

Benefits

  • High Efficiency: Minimizes power loss and heat generation, contributing to energy savings.
  • Reliable Operation: Comprehensive protection features ensure stable and safe operation under various conditions.
  • Simplified Design: Integrated MOSFET and other features reduce the need for external components.
  • Compact Size: Allows for smaller and more compact power supply designs.
  • Cost-Effective: Reduces overall system cost due to integrated features and simplified design.

Additional Details

The STRF5654 is a highly integrated power IC that combines a MOSFET with control and protection circuitry in a single package. This integration simplifies the design process and reduces the overall component count, leading to cost savings. The built-in protection features ensure reliable operation and prevent damage to the IC and the connected load. Its high efficiency makes it suitable for applications where energy conservation is a priority.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess