EN
  • EN
  • DE

STR-W6852

Part No STR-W6852
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348156-STR-W6852
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR-W6852 CAD Model

Description

The STR-W6852 is a quasi-resonant flyback converter IC from Sanken Electric. It's designed for offline power supply applications, integrating a power MOSFET and control circuitry to streamline design and enhance efficiency.

Applications:

  • AC Adapters: Power adapters for laptops, mobile devices, and other portable electronics.
  • Consumer Electronics: Power supplies in televisions, DVD players, and set-top boxes.
  • Auxiliary Power Supplies: Standby power in industrial equipment and appliances.
  • LED Lighting: Driving LED lights for various lighting applications.

Features:

  • Quasi-Resonant Operation: Minimizes switching losses and improves efficiency by switching the MOSFET near zero voltage.
  • Integrated Power MOSFET: Reduces external component count and simplifies PCB layout.
  • Built-in Protection Functions: Includes Overcurrent Protection (OCP), Overvoltage Protection (OVP), and Thermal Shutdown (TSD) for enhanced safety and reliability.
  • Frequency Modulation: Reduces EMI noise by spreading the switching frequency spectrum.
  • Soft-Start Function: Limits inrush current and reduces stress on components during startup.
  • Low Standby Power Consumption: Complies with energy efficiency standards by minimizing power consumption when the device is in standby mode.

Benefits:

  • High Efficiency: Reduces energy consumption and heat generation, lowering operating costs.
  • Compact Design: Enables smaller and lighter power supply designs.
  • Improved Reliability: Protection features enhance the robustness and lifespan of the power supply.
  • Reduced EMI: Minimizes electromagnetic interference with nearby electronic devices.
  • Simplified Design: Integrated components and features reduce design complexity and development time.

Additional Details:

The STR-W6852 is commonly used in power supplies providing a few watts up to several tens of watts. Quasi-resonant operation contributes significantly to high efficiency, especially at lighter loads. The integrated MOSFET typically supports universal AC input (85-265VAC). Sanken's datasheets offer detailed electrical characteristics, example application circuits, and thermal considerations. The internal protection mechanisms prevent damage under abnormal operating conditions. The soft-start function ensures smooth, controlled startup, reducing stress on power supply components. Specific details such as drain-source breakdown voltage, gate threshold voltage, and on-state resistance are available in the Sanken datasheet for the STR-W6852.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $135.3384
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess