EN
  • EN
  • DE

SPF6001-VF

Part No SPF6001-VF
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 338531-SPF6001-VF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPF6001-VF CAD Model

Description

The SPF6001-VF from Sanken is a highly efficient power factor correction (PFC) controller designed for use in a variety of power supply applications. This integrated circuit incorporates advanced control techniques to achieve high power factor and low total harmonic distortion (THD), meeting stringent energy efficiency standards.

Applications:

  • Power Supplies for LCD TVs
  • Power Supplies for LED Lighting
  • AC-DC Adapters
  • Electronic Ballasts
  • Industrial Power Supplies

Features:

  • High Power Factor Correction: Achieves a power factor close to unity, minimizing reactive power and improving overall system efficiency.
  • Low Total Harmonic Distortion (THD): Reduces harmonic content in the input current, complying with regulatory requirements and minimizing interference.
  • Valley Switching Operation: Enhances efficiency by switching at the valley of the resonant waveform, reducing switching losses.
  • Overvoltage Protection (OVP): Protects the power supply against excessive output voltage, preventing damage to connected loads.
  • Overcurrent Protection (OCP): Limits the output current to a safe level, preventing overload conditions and ensuring reliable operation.
  • Open Loop Protection (OLP): Shuts down the controller in case of an open loop condition, preventing runaway voltage and potential damage.
  • Brown-Out Protection: Protects the power supply from low input voltage conditions, ensuring stable operation and preventing damage.
  • Soft-Start Function: Gradually increases the output voltage during startup, minimizing inrush current and preventing voltage overshoot.

Benefits:

  • Improved Energy Efficiency: Reduces energy consumption and lowers operating costs.
  • Compliance with Energy Efficiency Standards: Meets stringent regulatory requirements for power factor and harmonic distortion.
  • Enhanced System Reliability: Protects against overvoltage, overcurrent, and open loop conditions, ensuring stable and reliable operation.
  • Reduced EMI Noise: Minimizes electromagnetic interference, improving the performance of other electronic devices.
  • Simplified Design: Integrates multiple functions into a single IC, reducing component count and simplifying circuit design.

The SPF6001-VF utilizes advanced control algorithms to optimize performance across a wide range of operating conditions. Its robust protection features ensure reliable operation even under fault conditions. The device is available in a compact package, making it suitable for space-constrained applications. It is designed to provide a cost-effective and high-performance solution for power factor correction in various power supply applications.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mitsubishi
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess