EN
  • EN
  • DE

SLA5046

Part No SLA5046
Manufacturer Sanken
Catalog FETs - Arrays
Description N-channel General purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 190386-SLA5046
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLA5046 CAD Model

Description

The SLA5046 is a unipolar stepper motor driver IC produced by Sanken Electric. It is engineered to provide efficient and reliable control of unipolar stepper motors, which are commonly used in applications requiring precise positioning and motion control. This IC integrates the control logic and power output stages needed to directly drive a stepper motor, streamlining the design process and minimizing the number of external components required. As part of Sanken's SLA series, the SLA5046 is known for its robust performance and integrated protection features, ensuring stable operation even in demanding environments.

Applications

  • Office automation equipment (printers, scanners, copiers)
  • Industrial automation systems (CNC machines, robotics)
  • Textile machinery
  • Automated test equipment
  • Medical equipment
  • Security systems

Features

  • Unipolar stepper motor driver
  • Built-in PWM current control for smooth motor operation
  • Overcurrent protection to prevent damage from excessive current
  • Overtemperature protection to prevent overheating
  • Undervoltage lockout protection to ensure stable operation
  • Enable/disable control via logic input
  • Compact package

Benefits

  • Simplified stepper motor control design
  • Reduced component count and board space requirements
  • Enhanced system reliability and longevity
  • Protection against common motor and driver failures
  • Improved energy efficiency
  • Easy integration with microcontrollers and other control systems
  • Smooth and quiet motor operation

Additional Details

The SLA5046 is designed to operate over a wide range of supply voltages and can deliver a significant output current, making it suitable for a variety of unipolar stepper motor sizes and types. The integrated PWM current control enables precise regulation of the motor current, resulting in smoother motion and reduced noise. The overcurrent, overtemperature, and undervoltage lockout protection features ensure safe and reliable operation, preventing damage to both the driver IC and the stepper motor.

Implementation of the SLA5046 typically requires only a few external passive components, such as decoupling capacitors and current sensing resistors, further simplifying the design process. The enable/disable input allows for easy control of the motor's state from a microcontroller or other digital control logic. The compact package minimizes board space requirements, making it ideal for space-constrained applications. Consulting the official datasheet from Sanken Electric is essential for specific operating parameters and application guidelines, ensuring proper and safe usage. Overall, the SLA5046 provides a robust and cost-effective solution for unipolar stepper motor control across various applications.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess