EN
  • EN
  • DE

SI-3090J

Part No SI-3090J
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Description 5-Terminal, Multi-Function, Full-Mold, Low Dropout Voltage Dropper Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 321323-SI-3090J
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI-3090J CAD Model

Description

The SI-3090J is a low-dropout regulator (LDO) manufactured by Sanken Electric. It's designed to deliver a consistent and regulated voltage output, even when the input voltage is only slightly higher than the desired output. This low dropout characteristic makes it particularly useful in applications where the input voltage may fluctuate or is near the required output voltage.

Applications

  • Microcontroller Power Supplies: Supplies stable and reliable power to microcontrollers in embedded systems.
  • Battery-Powered Devices: Regulates voltage in portable electronic devices operating on battery power.
  • Post-Regulation for Switching Regulators: Improves the output quality of switching regulators by reducing ripple and noise.
  • Consumer Electronics: Provides power to various components in devices like televisions, DVD players, and set-top boxes.
  • Automotive Electronics: Used in automotive systems for regulating voltage to sensitive electronic components.

Features

  • Low Dropout Voltage: Maintains stable regulation even with a minimal difference between input and output voltage.
  • High Output Current: Capable of delivering a defined level of current to the connected load.
  • Overcurrent Protection: Protects the regulator from damage caused by excessive current draw.
  • Thermal Shutdown: Automatically shuts down the regulator when its temperature exceeds a safe operating limit.
  • Short-Circuit Protection: Prevents damage to the regulator if a short circuit occurs on the output.
  • Fixed Output Voltage: Provides a stable, pre-determined output voltage.
  • Compact Package: Available in a small form factor for use in space-constrained applications.

Benefits

  • Stable Voltage Output: Ensures reliable performance of connected devices by providing a consistent voltage.
  • Protection Against Overload: Protects the regulator and connected devices from damage due to excessive current or short circuits.
  • Efficient Operation: Low dropout voltage enhances efficiency, especially beneficial in battery-powered applications.
  • Simplified Design: Requires few external components, simplifying the design and implementation process.
  • Reliable Performance: Built-in protection mechanisms contribute to the regulator's reliability and longevity.

Additional Details

The SI-3090J is typically housed in a TO-252 package. The exact output voltage is specified in the datasheet, with common values including 3.3V, 5V and 9V. External input and output capacitors are necessary for ensuring operational stability. Refer to the datasheet for specific recommendations regarding capacitor values and other external components. The typical operating temperature range spans from -20°C to +85°C; it is essential to consult the datasheet for definitive values. Adherence to thermal management guidelines is crucial for preventing overheating and ensuring reliable operation.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess