EN
  • EN
  • DE

SFPA73VL

Part No SFPA73VL
Manufacturer Sanken
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975585-SFPA73VL
Categories OEM Parts( S )
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SFPA73VL CAD Model

Description

The SFPA73VL is a power module manufactured by Sanken Electric. This module is designed to provide efficient and reliable power conversion for a variety of applications. It integrates multiple power components into a single package, simplifying circuit design and reducing board space.

Applications:

  • Inverter Motor Drives: Used in inverter circuits to drive motors in appliances and industrial equipment.
  • Air Conditioners: Employed in the inverter section of air conditioning systems for efficient motor control.
  • Washing Machines: Utilized in washing machine motor drives for speed and torque control.
  • Industrial Inverters: Found in various industrial inverter applications for driving motors and other loads.
  • Power Factor Correction (PFC) Circuits: Can be used in PFC circuits to improve power efficiency.

Features:

  • Integrated Power Components: Includes multiple power devices, such as MOSFETs or IGBTs and diodes, in a single module.
  • High Efficiency: Designed for high-efficiency power conversion, minimizing power losses.
  • Compact Package: Integrated design reduces board space requirements.
  • Overcurrent Protection: Built-in overcurrent protection to prevent damage from excessive current.
  • Overtemperature Protection: Includes overtemperature protection to prevent thermal damage.
  • Under-Voltage Lockout (UVLO): Provides protection against low input voltage conditions.

Benefits:

  • Simplified Design: Integrated design simplifies circuit design and reduces component count.
  • Reduced Board Space: Compact package saves valuable board space.
  • Improved Efficiency: High-efficiency power conversion reduces energy consumption.
  • Enhanced Reliability: Built-in protection features enhance system reliability.
  • Faster Time-to-Market: Simplifies design process, allowing for faster product development.

The SFPA73VL power module is a comprehensive solution for power conversion needs in various applications. Its integrated design, high efficiency, and protection features make it a suitable choice for demanding power electronics applications. The compact package and simplified design process enable faster product development and reduced costs.

Typical Specifications (Note: Specific specifications will vary. Always consult the official datasheet):

  • Voltage Rating: Varies depending on the specific model.
  • Current Rating: Varies depending on the specific model.
  • Switching Frequency: Designed for specific switching frequencies, refer to datasheet.
  • Operating Temperature: Typically -40°C to +150°C

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
STMicroelectronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess