EN
  • EN
  • DE

SCM1561M

Part No SCM1561M
Manufacturer Sanken
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006867-SCM1561M
Categories OEM Parts( S )
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCM1561M CAD Model

Description

The SCM1561M is a power MOSFET module manufactured by Sanken Electric. It is designed for use in various power switching applications, providing efficient and reliable power control. These modules typically integrate multiple MOSFETs in a single package, simplifying design and improving thermal performance.

Applications:

  • Motor Drives: Used in motor drive circuits for controlling the speed and torque of electric motors.
  • Inverters: Employed in inverters for converting DC power to AC power.
  • Power Supplies: Integrated into power supplies for regulating voltage and current.
  • UPS Systems: Utilized in uninterruptible power supply (UPS) systems for providing backup power.
  • Welding Machines: Used in welding machines for controlling the welding current.

Features:

  • Integrated MOSFETs: Contains multiple MOSFETs in a single package, reducing component count and simplifying design.
  • Low On-Resistance: Offers low on-resistance (RDS(on)), minimizing power losses and improving efficiency.
  • High Voltage Capability: Designed for high voltage operation, suitable for various power applications.
  • Fast Switching Speed: Features fast switching speeds for efficient power conversion.
  • Isolated Package: Provides electrical isolation between the MOSFETs and the mounting surface.

Benefits:

  • Simplified Design: Integrated MOSFETs simplify design and reduce component count.
  • Improved Efficiency: Low on-resistance minimizes power losses and improves efficiency.
  • Increased Reliability: Robust design ensures reliable operation in harsh environments.
  • Reduced Board Space: Allows for more compact designs by integrating multiple components into a single package.
  • Enhanced Thermal Performance: Optimized thermal design allows for efficient heat dissipation.

Additional Details:

The SCM1561M's specific voltage and current ratings, on-resistance values, switching speeds, and thermal resistance are detailed in the device's datasheet. It is crucial to consult the datasheet for detailed information and application recommendations. The module typically requires a heatsink for proper thermal management. Gate drive circuitry is also essential for proper MOSFET operation.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4869 $59.4083
17+ $6.9635 $118.3795
26+ $6.7464 $175.4064
36+ $6.5292 $235.0512
46+ $6.3109 $290.3014
62+ $5.6583 $350.8146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,143 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess