EN
  • EN
  • DE

SCM1261M

Part No SCM1261M
Manufacturer Sanken
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091880-SCM1261M
Categories OEM Parts( S )
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCM1261M CAD Model

Description

The SCM1261M is a power MOSFET module manufactured by Sanken Electric. This module is designed for use in a wide range of power electronics applications, including motor control, power supplies, and inverters. It offers high efficiency and reliability, making it suitable for demanding industrial and consumer applications.

Applications

  • Motor Control Systems
  • Power Supplies
  • Inverters
  • Uninterruptible Power Supplies (UPS)
  • Welding Machines

Features

  • High Voltage Rating: Capable of handling high voltage levels, making it suitable for high-power applications.
  • Low On-Resistance: Minimizes power losses during operation, improving efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • Isolated Baseplate: Provides electrical isolation between the module and the mounting surface.
  • Over-Temperature Protection: Protects the module from damage due to excessive heat.

Benefits

  • Increased Efficiency: Low on-resistance reduces power losses, resulting in higher efficiency.
  • Improved Reliability: Robust design and over-temperature protection ensure reliable operation.
  • Simplified Design: Integrated module simplifies the design and assembly of power electronic systems.
  • Reduced Size: Compact package minimizes the physical footprint of the power circuit.
  • Enhanced Safety: Isolated baseplate provides electrical isolation for enhanced safety.

The SCM1261M power MOSFET module is a reliable and efficient solution for various power electronics applications. Its high voltage rating, low on-resistance, and fast switching speed make it suitable for demanding applications where performance and reliability are critical. The isolated baseplate and over-temperature protection further enhance its safety and reliability.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess