EN
  • EN
  • DE

MP1526-Y

Part No MP1526-Y
Manufacturer Sanken
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sanken
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831370-MP1526-Y
Ultra Librarian 3D Model Ultra Librarian MP1526-Y CAD Model

Description

The MP1526-Y is a high-voltage, high-speed switching N-channel power MOSFET manufactured by Sanken. This device is designed for various power electronics applications requiring efficient and reliable switching performance at high voltages. It is known for its low on-resistance and fast switching speeds.

Applications:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • AC-DC adapters
  • Motor control circuits

Features:

  • High voltage capability: Suitable for high voltage applications.
  • Low on-resistance (RDS(on)): Minimizes conduction losses, increasing efficiency.
  • Fast switching speed: Reduces switching losses.
  • Avalanche energy rated: Offers robustness against voltage transients.
  • Gate charge (Qg): Low gate charge for efficient switching.
  • RoHS compliant: Environmentally friendly, adheres to RoHS standards.

Benefits:

  • Increased Efficiency: The low on-resistance significantly reduces conduction losses, leading to higher overall efficiency in power electronic circuits.
  • Reduced Heat Dissipation: Lower RDS(on) translates to less heat generation, simplifying thermal management and improving system reliability.
  • Improved Switching Performance: Fast switching speed minimizes switching losses, allowing for higher frequency operation and smaller component sizes.
  • Enhanced Reliability: The avalanche energy rating ensures robustness against voltage spikes and transients, enhancing the reliability of the power system.
  • Simplified Design: Ease of use in various power electronic designs due to its optimized characteristics.

Additional Details:

The MP1526-Y MOSFET typically features a voltage rating of around 600V to 800V and an RDS(on) value in the range of a few ohms or less depending on the specific variant. The device is usually available in a TO-220 or similar through-hole package for easy mounting and heat sinking. Its key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and operating junction temperature (Tj). Always refer to the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess