Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Sanken
Packaging Tube/Rail
Status Active
Type AC DC Offline Switcher
Internal Switch(s) Yes
Number of Outputs 1
Maximum Supply Voltage 20V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 018484-LC5546LD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC5546LD CAD Model

Description

The LC5546LD is an AC DC Offline Switcher type of electronic component manufactured by Sanken.

  • Type: AC DC Offline Switcher
  • Switch: Internal
  • Output: Single
  • Mounting: Through hole
  • Package: 8-DIP
  • Win Source Part Number: 018484-LC5546LD
  • Supply and Demand: limited
  • Temperature Range: -55°C to 125°C (TA)
  • Maximum Supply Voltage: 20V

You May Also Be Interested in

Lumissil Microsystems
IC LED DRVR LIN PWM 34.5MA 32QFN
Lowest to $5.1861
ECAD model for IS31FL3746A-QFLS4-TR
NXP / Nexperia
Smart, simple solutions for the 12 most common design concerns
Need more? Email Us
ECAD model for SSL3252
Infineon Technologies
IC LED DRIVER OFFL DIM 8DSO
Lowest to $0.9783
ECAD model for ICL8800XUMA1
Analog Devices Inc.
IC PWM GENERATOR 56-TLAQFN
Lowest to $175.7576
ECAD model for LT8500ETJ#PBF
Texas Instruments
PROTOTYPE / LED Driver IC Output Dimming
Need more? Email Us
ECAD model for LM3632YFFR
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $2.0524
ECAD model for MAX20078AUE/V+T
NXP / Nexperia
8-bit Fm+ I2C-bus 100 mA 40 V LED driver
Need more? Email Us
ECAD model for PCA9624BS
STMicroelectronics
IC LED DRV RGLTR PWM 3A 16HTSSOP
Lowest to $5.0914
ECAD model for LED6000PHR
ON Semiconductor
IC LED DRVR LINEAR PWM 25MA SC88 / LED Driver IC 2 Output Linear PWM Dimming 25mA SC-88 (SC-70-6)
Lowest to $0.5562
ECAD model for FAN5640S7X

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention