EN
  • EN
  • DE

2SK3120

Part No 2SK3120
Manufacturer Sanken
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 30V 2A 4-Pin(3+Tab) SOT-89
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Sanken
Win Source Part Number 159837-2SK3120
Popularity Low
Supply and Demand Status Limited
Family Name 2SK3120
Introduction Date August 26, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK3120 CAD Model

Description

Product Description for 2SK3120

The 2SK3120 is a versatile N-channel enhancement mode MOSFET that marries high performance with reliability. It's well-suited for applications requiring quick switching and low conduction loss, providing a foundation for efficient systems design.

Applications and Projects

  • Inverter Circuits: Critical for transforming DC input into AC output, commonly used in renewable energy solutions.
  • Audio Amplifiers: Enhances output by enabling precise control and amplification in audio systems.
  • LED Drivers: Ensures stable illumination with energy efficiency in LED applications.
  • SMPS (Switch Mode Power Supply): Integral to power supply systems for computing applications.

Features and Benefits

  • Efficient Switching Performance: Reduces energy wastage through fast and efficient transitions.
  • Compact Design: Facilitates integration in small-sized, modern devices with limited space.
  • Enhanced Robustness: Offers great reliability and durability under stressful conditions.
  • Excellent Conductivity: Low conduction losses improve efficiency.

Additional Details

The 2SK3120 is engineered with precision to meet the needs of high-frequency and high-performance designs. It delivers a balance between heat management and electrical efficiency. The product is a popular choice in innovative system designs where energy conservation and reliability are key. The MOSFET's size and rating make it versatile for inclusion in compact electronics and sophisticated system architectures.

You May Also Be Interested in

Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess