Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 1125784-2SC4907
Manufacturer Homepage www.sanken-ele.co.jp/en
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4907 CAD Model

Description

The 2SC4907 is a silicon NPN triple diffusion planar transistor manufactured by Sanken Electric. It is designed for high-voltage, high-speed switching applications. This transistor is commonly used in various power supply and motor control circuits where efficient and reliable switching performance is crucial.

Applications:

  • Switching Regulators
  • Inverters
  • High-Voltage Power Supplies
  • Motor Control Circuits
  • Lighting Ballasts

Features:

  • High Voltage: Withstands high voltage levels, making it suitable for demanding applications.
  • High Speed Switching: Offers fast switching speeds, enabling efficient power conversion.
  • Low Saturation Voltage: Minimizes power loss during operation.
  • High Reliability: Manufactured by Sanken, ensuring quality and durability.
  • NPN Transistor: A widely used and well-understood transistor type.

Benefits:

  • Improved Efficiency: High-speed switching reduces power losses, leading to more efficient operation.
  • Enhanced Reliability: Robust design ensures long-term performance in challenging environments.
  • Simplified Circuit Design: Easy to integrate into existing and new designs.
  • Cost-Effective Solution: Provides a balance of performance and price.
  • Reduced Heat Generation: Lower saturation voltage minimizes heat dissipation, improving overall system reliability.

Additional Details:

The 2SC4907 typically comes in a through-hole package. Key specifications include a collector-emitter voltage (VCEO) of typically around 1500V, a collector current (IC) of around 5A, and a power dissipation (PC) of around 50W (these values can vary slightly, so consult the specific datasheet for precise figures). It's important to consult the manufacturer's datasheet for detailed electrical characteristics, thermal considerations, and application notes to ensure optimal performance and prevent damage to the transistor or surrounding circuitry.

Proper heat sinking is often required to manage heat dissipation, especially in high-power applications. The transistor should be mounted on a suitable heat sink with thermal grease to ensure efficient heat transfer. It is also essential to follow the manufacturer's recommended operating conditions and derating curves to maintain reliability and prevent premature failure. Considering the voltage and current characteristics, appropriate protection circuitry should be used to protect the transistor from overvoltage and overcurrent conditions.

You May Also Be Interested in

Analog Devices Inc.
300 MHz Current Feedback Amplifier | IC OPAMP CFA 1 CIRCUIT 8SOIC
Lowest to $4.5818
ECAD model for AD8011ARZ-REEL
Analog Devices Inc.
1.6 V, Micropower 12-/10-/8-Bit ADCs | IC ADC 12BIT SAR 8MSOP
Lowest to $14.2758
ECAD model for AD7466BRMZ
Hitachi, Ltd
Silicon N Channel MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for 2SK2730
Analog Devices Inc.
CMOS Low Voltage 4 ohm Quad SPST Switches | IC SWITCH QUAD SPST 16TSSOP
Lowest to $4.4288
ECAD model for ADG712BRU
Analog Power
N-Channel 20-V (D-S) MOSFET
Need more? Email Us
ECAD model for AM60N02-09D
Vishay
Optocoupler with Phototransistor Output
Need more? Email Us
ECAD model for 4N25GV
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for ACT245
NXP / Nexperia
3.3V Octal transceiver/register, non-inverting 3-State
Need more? Email Us
ECAD model for 74LVT652PW
Analog Devices Inc.
8-Channel, Software-Selectable True Bipolar Input, 12-Bit Plus Sign ADC | IC ADC 12BIT SAR 20TSSOP
Lowest to $21.2275
ECAD model for AD7328BRUZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention