The SanDisk SDSDQ-64-1010 is a 64MB Secure Digital (SD) card, designed for use in digital cameras, camcorders, MP3 players, and other portable devices requiring removable storage. While 64MB is a relatively small capacity by modern standards, it was suitable for storing digital photos, music files, and other data when the card was introduced.
Applications:
- Digital cameras (older models)
- Camcorders (older models)
- MP3 players
- PDAs
- Other portable devices using SD card slots
Features:
- 64MB storage capacity
- Secure Digital (SD) card format
- Standard SD interface
- Durable and reliable solid-state storage
- Low power consumption
Benefits:
- Provides removable storage for compatible devices
- Allows easy transfer of files between devices
- Offers a reliable and durable storage solution
- Compact and lightweight design
- Simple to use and install
Additional Details:
The SanDisk SDSDQ-64-1010 is a standard SD card, measuring 24mm x 32mm x 2.1mm. It utilizes flash memory technology for data storage, providing non-volatile storage that retains data even when power is removed. This card is designed to be compatible with devices that support the original SD specification. The write speed will be considerably slower than modern SD cards.
While this card is relatively old, it is still used in some legacy devices, and can be useful for those who need a small and reliable storage solution for older digital devices.