EN
  • EN
  • DE

SDIN5C4-16G-1194L

Part No SDIN5C4-16G-1194L
Manufacturer SanDisk
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SanDisk
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837006-SDIN5C4-16G-1194L
Ultra Librarian 3D Model Ultra Librarian SDIN5C4-16G-1194L CAD Model

Description

The SDIN5C4-16G-1194L is an embedded flash memory module manufactured by SanDisk. It is part of their iNAND family, designed for use in a wide array of embedded applications that demand reliable and high-capacity storage. This type of module integrates NAND flash memory along with a controller in a single package, making it easier for device manufacturers to implement storage solutions.

Applications:

  • Smartphones and Tablets: Stores operating systems, applications, multimedia content, and user data.
  • Digital Cameras: Provides storage for high-resolution images and videos.
  • Gaming Consoles: Used to store game data, saved games, and downloadable content.
  • Embedded Systems: Used in various industrial and consumer electronics applications.

Features:

  • 16GB Storage Capacity: Provides a substantial amount of storage for applications and data.
  • iNAND Solution: Integrated NAND flash memory and controller.
  • eMMC Interface: Utilizes the eMMC (Embedded MultiMediaCard) standard for high-speed data transfer.
  • Low Power Consumption: Designed for energy efficiency in portable devices.
  • Compact Form Factor: Suitable for space-constrained applications.

Benefits:

  • Simplified System Design: Reduces complexity by integrating memory and controller.
  • Fast Data Access: eMMC interface enables quick read and write operations.
  • Reliable Storage: SanDisk's flash memory technology provides data integrity and durability.
  • Extended Battery Life: Low power consumption helps prolong battery life in portable devices.
  • Faster Time-to-Market: Streamlines the integration process, accelerating product development cycles.

Additional Details:

The SDIN5C4-16G-1194L typically complies with the eMMC standard, which provides a standardized interface between the host system and the flash memory. This standard includes features such as error correction code (ECC), wear leveling, and power management to ensure data reliability and longevity.

For precise technical specifications, including operating temperature range, power consumption details, and read/write speeds, consult the official SanDisk datasheet. These specifications are critical for ensuring compatibility and optimal performance in your specific application. It is also important to check for any end-of-life (EOL) notices from SanDisk, as embedded memory modules have limited lifecycles.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess