The SDIN5C1-32G is an embedded MultiMediaCard (eMMC) from SanDisk, designed for use in a wide range of consumer electronics and industrial applications. This high-performance storage solution offers a reliable and cost-effective way to integrate non-volatile memory directly into devices.
Applications
- Smartphones and Tablets: Used as internal storage for operating systems, applications, and user data.
- Digital Cameras and Camcorders: Provides storage for photos and videos.
- Navigation Systems: Stores map data and software.
- Gaming Consoles: Used for storing game data, downloadable content, and system software.
- Industrial Devices: Embedded systems requiring reliable storage for data logging and application code.
Features
- 32GB Capacity: Offers substantial storage for applications and user data.
- eMMC Interface: Compliant with the JEDEC eMMC standard, ensuring compatibility and ease of integration.
- High-Speed Data Transfer: Provides fast read and write speeds, improving device performance.
- NAND Flash Memory: Utilizes high-density NAND flash memory for reliable data storage.
- Power Management: Includes advanced power management features to minimize power consumption.
- Firmware Management: Integrated firmware manages wear leveling, error correction, and bad block management to extend the lifespan of the device.
- Temperature Range: Designed to operate within a wide temperature range, making it suitable for various environments.
Benefits
- Increased Device Performance: Fast read and write speeds contribute to quicker boot times and application loading.
- Reliable Data Storage: NAND flash memory and advanced firmware algorithms ensure data integrity and prevent data loss.
- Reduced Development Time: eMMC interface simplifies integration into existing systems.
- Lower Power Consumption: Optimizes power usage, leading to longer battery life in portable devices.
- Enhanced Durability: Robust design and error correction mechanisms extend the lifespan of the storage device.
- Cost-Effective Solution: Provides a balance between performance, reliability, and cost, making it an ideal choice for various applications.
Additional Details
The SDIN5C1-32G eMMC is packaged in a compact BGA (Ball Grid Array) form factor, allowing for easy surface mounting on PCBs. It supports various eMMC features such as boot operation, secure erase, and enhanced storage capabilities. The controller within the eMMC manages the complexities of NAND flash, providing a simple block-level interface for the host system. This device is designed to meet the demanding requirements of modern embedded systems, offering a reliable and high-performance storage solution.