EN
  • EN
  • DE

SDED5-001G-NAY

Part No SDED5-001G-NAY
Manufacturer SanDisk
Catalog HOT - SALES and EOL Components (S)
Description Embedded Flash Drive (EFD) featuring Embedded TrueFFS Flash Management Software
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SanDisk
Win Source Part Number 042555-SDED5-001G-NAY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDED5-001G-NAY CAD Model

Description

The SDED5-001G-NAY is a 1GB embedded flash memory device manufactured by SanDisk, designed for use in various embedded systems and applications. It provides non-volatile storage, meaning data is retained even when power is removed.

Applications

  • Mobile phones
  • Tablets
  • Embedded systems
  • GPS devices
  • Digital cameras

Features

  • 1GB storage capacity
  • eMMC interface
  • NAND flash memory technology
  • Built-in controller
  • High-speed data transfer

Benefits

  • Compact Size: The embedded design allows for integration into small form factor devices.
  • High Performance: Fast data transfer rates improve system responsiveness.
  • Reliable Storage: NAND flash provides reliable non-volatile storage for critical data.
  • Simplified Integration: The eMMC interface simplifies integration into a variety of host systems.
  • Low Power Consumption: Optimized for low power consumption in mobile and embedded applications.

Technical Specifications

The SDED5-001G-NAY uses an eMMC (embedded MultiMediaCard) interface for communication with the host system. Key specifications include the storage capacity (1GB), the operating voltage, the operating temperature range, and the read/write speeds. The eMMC interface allows for high-speed data transfer and simplified integration. It is commonly used in mobile devices and embedded systems where space and power are limited.

In summary, the SanDisk SDED5-001G-NAY is a compact and reliable embedded flash memory solution that offers 1GB of storage capacity and high-speed data transfer. Its eMMC interface and low power consumption make it an ideal choice for mobile phones, tablets, and other embedded systems where space and power are critical constraints. Datasheet information will provide specific read and write speeds, operating temperature ranges, and power consumption details.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess