EN
  • EN
  • DE

ADG1439BRUZ

Part No ADG1439BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Serially Controlled, ±15 V/+12 V/±5 V, 8-Channel/4-Channel, iCMOS Multiplexers/Matrix Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 11.5 Ohm
Channel-to-Channel Matching (ΔRon) 550 mOhm
Operating Supply Voltage 5 V ~ 16.5 V
Dual Voltage Supply ±4.5 V ~ 16.5 V
-3db Bandwidth 130MHz
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 9pF, 28pF
Current - Leakage (IS(off)) (Maximum) 150pA
Crosstalk -70dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1140126-ADG1439BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG1439
Introduction Date October 30, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG1439BRUZ CAD Model

Description

Product Overview: ADG1439BRUZ

The ADG1439BRUZ is a high-performance, monolithic CMOS device comprising dual independently selectable single-pole, double-throw (SPDT) switch functionality. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this switch is designed to provide precision signal routing and is suitable for a wide range of applications including data acquisition systems, communication systems, and relay replacements.

Key Features:

  • Wide Operating Voltage Range: The ADG1439BRUZ operates from a single 3.3 V to ±5.5 V supply, providing design flexibility for various systems.
  • Low On Resistance: This switch features an ultra-low on resistance of typically 0.7 ohms, ensuring minimal signal distortion and power loss.
  • High Current Carrying Capability: It can handle continuous current up to ±400 mA, making it suitable for driving heavier loads.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, withstanding up to 2 kV Human Body Model (HBM) shocks.
  • Fast Switching Times: The device boasts fast transition times (tON and tOFF) in the nanosecond range, enabling rapid signal switching.
  • Low Power Consumption: With its CMOS construction, the ADG1439BRUZ exhibits low power dissipation, contributing to energy-efficient designs.

Applications:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Signal Routing
  • Relay Replacement
  • Battery Powered Systems

The ADG1439BRUZ comes in a TSSOP package, providing a compact solution for space-constrained applications. Its robust design and high reliability make it an ideal choice for critical signal switching requirements. With Analog Devices Inc.'s reputation for precision engineering, the ADG1439BRUZ stands out as a dependable component for designers looking to enhance their electronic systems.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0006 $60.0018
7+ $16.4107 $114.8749
10+ $15.8979 $158.9790
13+ $15.3851 $200.0063
17+ $14.8722 $252.8274
23+ $13.3337 $306.6751
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess