EN
  • EN
  • DE

ZW-06-08-G-S-310-080

Part No ZW-06-08-G-S-310-080
Manufacturer Samtec Inc.
Catalog OEM Parts (T - Z)
Description Conn Board Stacker HDR 6 POS 2.54mm Solder ST Thru-Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Gender Male
Mount Through Hole
Number of Contacts 6
Number of Rows 1
Packaging Bulk
Pitch 2.54 mm
Radiation Hardening No
RoHS Compliant
Termination Solder
Win Source Part Number 1061196-ZW-06-08-G-S-310-080
Categories OEM Parts(T-Z)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZW-06-08-G-S-310-080 CAD Model

Description

The ZW-06-08-G-S-310-080 is a terminal strip from Samtec Inc., part of their ZW series. This particular model is a through-hole terminal strip designed for board-to-board connections.

Applications:

  • Board-to-board connections in various electronic devices.
  • Prototyping and development boards.
  • Signal and power transmission between PCBs.
  • Use in industrial control systems.
  • Telecommunications equipment.

Features:

  • Number of Positions: 6
  • Pitch: 2.54mm (0.1 inch)
  • Row Spacing: Single Row
  • Termination Style: Through Hole
  • Body Orientation: Straight
  • Plating: Gold plated contacts for improved conductivity and corrosion resistance.
  • Insulator Material: High-temperature thermoplastic, suitable for reflow soldering processes.
  • Contact Material: Phosphor Bronze.
  • Current Rating: Typically 3A per contact.
  • Voltage Rating: Typically 250V.

Benefits:

  • Reliable Connection: Through-hole termination provides a strong and secure mechanical connection to the PCB.
  • High Conductivity: Gold plating ensures excellent electrical conductivity and minimizes signal loss.
  • Corrosion Resistance: Gold plating protects the contacts from corrosion, ensuring long-term reliability.
  • Versatile: Suitable for a wide range of board-to-board connection applications.
  • Easy to Use: Standard pitch and through-hole design simplify installation and soldering.
  • Durable: High-quality materials and construction ensure long-lasting performance.

Additional Details:

The ZW series from Samtec is known for its reliability and versatility. The ZW-06-08-G-S-310-080 is designed to meet the demands of modern electronic applications requiring a secure and efficient board-to-board connection. The 310 indicates the height above board in mils. The 080 indicates the tail length in mils.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess