EN
  • EN
  • DE

USBR-B-S-F-O-TH

Part No USBR-B-S-F-O-TH
Manufacturer Samtec Inc.
Catalog USB, DVI, HDMI Connectors
Description CONN RCPT USB2.0 TYPEB 4POS R/A / USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>USB, DVI, HDMI Connectors>USB, DVI, HDMI Connector Assemblies
Mfr Samtec Inc.
Series USBR
Package Tray
Connector Type USB-B (USB TYPE-B)
Number of Contacts 4
Gender Receptacle
Specifications USB 2.0
Mounting Type Through Hole, Right Angle
Mounting Feature Horizontal
Termination Solder
Features Board Lock
Ingress Protection -
Temperature Range - Operating -50°C ~ 85°C
Number of Ports 1
Current Rating (Amps) -
Voltage - Rated 30VAC
Mating Cycles 1500
Shielding -
Contact Finish Gold
Shell/Shielding Material Phosphor Bronze, Steel
Material Flammability Rating -
Insulation Color Orange
Base Product Number USBR-B
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
California Prop 65 Warning Information
Standard Package 1 pcs
Win Source Part Number 1383814-USBR-B-S-F-O-TH
Ultra Librarian 3D Model Ultra Librarian USBR-B-S-F-O-TH CAD Model

Description

The USBR-B-S-F-O-TH is a USB-B (USB TYPE-B) connector assembly from the USBR series. It is designed for use in USB, DVI, HDMI connectors and falls under the category of Connectors, Interconnects.

  • Board Lock: Yes
  • Termination: Soldering
  • Contact Finish: Gold
  • Mounting Orientation: Horizontal
  • USB Standard: USB 2.0
  • Number of Contacts: 4
  • Connector Type: Receptacle
  • Voltage Rating: 30VAC
  • Operating Temperature: -50°C to 85°C
  • Manufacturer: Samtec Inc.
  • Mating Cycle: 1500
  • RoHS Compliant: Yes
  • REACH Unaffected: Yes
  • Shell Material: Phosphor Bronze
  • Shielding Material: Steel

You May Also Be Interested in

Tensility International Corp
CONN RCPT TYPEA 4POS R/A
Need more? Email Us
Molex, LLC
CONN RCPT USB2.0 MINI B VERT
Need more? Email Us
Molex, LLC
HDMI - Micro Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
Lowest to $1.7334
Molex, LLC
TOP-MOUNT HYBRID 24POS (TYPE C R
Need more? Email Us
Amphenol CONEC
CONN COVER FOR USB A PLUG
Need more? Email Us
Wurth Electronics Inc
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Lowest to $1.5588
Amphenol CONEC
CONN COVER FOR USB A PLUG
Need more? Email Us
Switchcraft Inc.
ADAPT FIREWIR RCP TO FIREWIR RCP
Need more? Email Us
L-com
Nylon Nut for Housing Size 13/16-28 pack of 10, WPNUT/GASKET Series
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0655 $53.2750
115+ $0.8743 $100.5445
180+ $0.8470 $152.4600
245+ $0.8196 $200.8020
320+ $0.7923 $253.5360
425+ $0.7104 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess