EN
  • EN
  • DE

UPS-02-04.0-01-L-V-LC-FR

Part No UPS-02-04.0-01-L-V-LC-FR
Manufacturer Samtec Inc.
Catalog OEM Parts (T - Z)
Description Connector Power Receptacle 2Power Position 3.81mm Solder Straight Through Hole T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103398-UPS-02-04.0-01-L-V-LC-FR
Categories OEM Parts(T-Z)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPS-02-04.0-01-L-V-LC-FR CAD Model

Description

The Samtec UPS-02-04.0-01-L-V-LC-FR is a Ultra Micro Power Strip, part of Samtec's Ultra-Micro Power Strip series. This connector is designed for board-to-board connections where space is at a premium and reliable power delivery is essential.

Applications

  • Compact Electronics: Used in small form-factor devices such as wearables, sensors, and miniature modules where space is critical.
  • Medical Devices: Employed in portable medical equipment, diagnostic tools, and monitoring systems due to their small size and reliable connections.
  • Industrial Automation: Utilized in compact control systems, robotic components, and sensor networks where high-density connections are needed.
  • IoT Devices: Integrated into Internet of Things (IoT) devices for power distribution and signal routing in connected sensors and actuators.
  • Aerospace and Defense: Used in compact avionics systems, communication devices, and portable military equipment where space and weight savings are essential.

Features

  • Ultra-Micro Design: Extremely small form factor for high-density board-to-board connections.
  • 2 Positions: Provides two contact positions for power and/or signal transmission.
  • 4.0mm Pitch: Fine-pitch design allows for compact placement on PCBs.
  • 1 Row: Single-row configuration for simple and efficient board layout.
  • Low Profile: Minimizes height above the board, suitable for applications with limited vertical space.
  • Vertical Orientation: Designed for vertical mounting to the PCB.
  • LC (Latch and Eject): Features a latching mechanism for secure connections and an eject feature for easy disconnection.
  • FR (Full Retention): Ensures robust retention force, enhancing connection reliability.

Benefits

  • Space Savings: Ultra-micro design allows for high-density connections in compact devices, maximizing PCB real estate.
  • Reliable Power Delivery: Provides secure and stable power connections for critical electronic systems.
  • Easy Integration: Vertical orientation and latching mechanism simplify assembly and maintenance.
  • Secure Connection: Latching and full retention features ensure robust and reliable connections, minimizing downtime.
  • Versatile Application: Suitable for a wide range of applications requiring compact and reliable board-to-board connections.

Additional Details

The UPS-02-04.0-01-L-V-LC-FR connector from Samtec is designed for demanding applications where space and reliability are paramount. The 4.0 mm pitch allows for high-density mounting, while the vertical orientation is ideal for connecting boards perpendicular to each other. The connector incorporates a latching mechanism, offering a secure and stable connection, while the eject feature simplifies disconnection and maintenance. The full retention ensures a robust connection, particularly important in environments subject to vibration and shock. The connector is constructed from high-quality materials to ensure durability and long-term performance. It is commonly used in miniaturized electronic devices where every millimeter counts, such as in portable medical equipment, wearable technology, and compact industrial controllers. The connector is designed to meet industry standards for electrical and mechanical performance, ensuring compatibility and reliability in diverse applications.

This ultra-micro power strip provides a compact and reliable solution for board-to-board connections, making it an excellent choice for engineers designing space-constrained electronic devices.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess