EN
  • EN
  • DE

TW-06-12-G-D-740-212

Part No TW-06-12-G-D-740-212
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description CONN BRD STACK 2.00 12POS / 12 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Mfr Samtec Inc.
Series TW
Package Bulk
Number of Positions 12
Pitch 0.079" (2.00mm)
Number of Rows 2
Row Spacing 0.079" (2.00mm)
Length - Overall Pin 1.110" (28.194mm)
Length - Post (Mating) 0.158" (4.013mm)
Length - Stack Height 0.740" (18.800mm)
Length - Tail 0.212" (5.385mm)
Mounting Type Through Hole
Termination Solder
Contact Finish - Post (Mating) Gold
Contact Finish Thickness - Post (Mating) 20.0µin (0.51µm)
Color Black
Base Product Number TW-06-12
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 1
Win Source Part Number 1060689-TW-06-12-G-D-740-212
Ultra Librarian 3D Model Ultra Librarian TW-06-12-G-D-740-212 CAD Model

Description

The TW-06-12-G-D-740-212 is a Samtec Tiger-Eye™ terminal strip. These terminal strips are known for their reliability and high-density interconnect solutions. The 'TW' series features a rugged design suitable for various board-to-board applications. This specific part number provides a specific number of contacts, row configuration, plating, and length.

Applications

  • Board-to-board connections in electronic assemblies
  • Data and signal transmission in communication equipment
  • Connection of modules within industrial control systems
  • Medical devices requiring reliable interconnects
  • Automotive electronics applications
  • Aerospace applications requiring high-reliability connectors

Features

  • Tiger-Eye™ contacts for reliable mating
  • Dual-row configuration
  • Gold plating for enhanced conductivity and corrosion resistance
  • 0.050" (1.27 mm) pitch
  • 12 contacts per row (24 total contacts)
  • Through-hole mounting
  • 740 mils (0.740") tail length
  • 212 mils (0.212") mating post length

Benefits

  • High reliability due to the Tiger-Eye™ contact system
  • Compact size allows for high-density board layouts
  • Gold plating ensures excellent signal integrity and long-term performance
  • Versatile for a wide range of board-to-board connection requirements
  • Robust construction for demanding applications

Additional Details

The TW-06-12-G-D-740-212 terminal strip is designed for through-hole mounting on printed circuit boards. The gold plating on the contacts provides excellent electrical conductivity and resistance to corrosion, ensuring long-term reliability. The dual-row configuration allows for a higher density of connections in a smaller footprint. The Tiger-Eye™ contacts are specifically designed to provide a secure and reliable mating interface. The 0.050" pitch allows for high-density interconnects. The 740 mil tail length is the post extending out of the bottom for soldering to the board, while the 212 mil mating post is the portion that connects to a mating connector.

You May Also Be Interested in

Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess