EN
  • EN
  • DE

TMMH-110-01-S-DV-M-TR-.JABM

Part No TMMH-110-01-S-DV-M-TR-.JABM
Manufacturer Samtec Inc.
Catalog OEM Parts (T - Z)
Description 2.00 mm Terminal Strip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100313-TMMH-110-01-S-DV-M-TR-.JABM
Categories OEM Parts(T-Z)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMMH-110-01-S-DV-M-TR-.JABM CAD Model

Description

The TMMH-110-01-S-DV-M-TR-.JABM is a through-hole, double-row, 2.00 mm pitch terminal strip manufactured by Samtec Inc. It's part of their TMMH series, known for its high reliability and versatile design. This particular part number indicates specific features related to the number of contacts, row spacing, plating, and packaging.

Applications

  • Board-to-board connections in various electronic systems.
  • Interfacing between different circuit boards.
  • Used in industrial automation equipment for signal transmission.
  • Telecommunications infrastructure for routing signals.
  • Data acquisition systems.
  • Medical devices requiring compact and reliable interconnects.
  • Robotics and control systems.
  • Consumer electronics where space is constrained.

Features

  • Pitch: 2.00 mm, allowing for high-density connections.
  • Number of Contacts: 20 (10 per row).
  • Number of Rows: Double row configuration for increased contact density.
  • Termination Style: Through-hole for secure and robust mounting to the PCB.
  • Plating: Gold plating on the contacts ensures excellent conductivity and resistance to corrosion.
  • Insulator Material: High-temperature thermoplastic, suitable for reflow soldering processes.
  • Packaging: Tape and Reel (TR) packaging for automated pick-and-place assembly.
  • Mates with: Compatible with Samtec's TMM series sockets.

Benefits

  • High Reliability: Gold-plated contacts ensure a reliable electrical connection, minimizing signal loss and preventing corrosion.
  • Compact Design: 2.00 mm pitch allows for high-density connections, saving valuable board space.
  • Easy Assembly: Through-hole termination provides a strong and secure connection to the PCB.
  • Automated Assembly: Tape and reel packaging allows for efficient and cost-effective automated assembly.
  • Versatile: Suitable for a wide range of applications due to its robust design and reliable performance.
  • Durable: High-temperature thermoplastic insulator can withstand reflow soldering temperatures.

Additional Details

The TMMH-110-01-S-DV-M-TR-.JABM terminal strip is designed to meet the demanding requirements of modern electronic applications. Its gold-plated contacts ensure excellent conductivity and resistance to corrosion, while its high-temperature thermoplastic insulator allows for reflow soldering. The tape and reel packaging simplifies automated assembly, making it a cost-effective solution for high-volume production. The double-row configuration maximizes contact density, saving valuable board space. This connector provides a reliable and robust connection, ensuring long-term performance in harsh environments. It is crucial to refer to the Samtec datasheet for complete specifications and recommended PCB layout guidelines.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess