The TD-15223-210 is a connector manufactured by Samtec Inc. While specific details require further research, Samtec is known for producing a wide range of high-quality connectors for various applications. Given the part number structure, it's likely a board-to-board or cable-to-board connector designed for reliable signal transmission.
Applications:
- Board-to-board connections
- Cable-to-board connections
- Signal transmission in electronic devices
- Data communication systems
- Industrial automation equipment
Features:
- High-density contacts
- Surface mount or through-hole mounting options
- Durable construction
- High-speed data transmission capabilities
- Various mating options
Benefits:
- Reliable connections: Ensures secure and stable connections between boards or cables.
- High-speed data transmission: Supports high-bandwidth signals for data-intensive applications.
- Compact design: Allows for high-density circuit board layouts.
- Easy to integrate: Simplifies assembly and reduces manufacturing costs.
- Durable performance: Withstands harsh operating conditions and provides long-term reliability.
Additional Details:
To determine specific details of the TD-15223-210, one should consult the Samtec website or datasheet. The connector’s pitch, number of contacts, mating style, and current rating are essential parameters. The material and plating will also determine the suitability for different environments. The connector's performance characteristics, such as impedance and insertion loss, will vary depending on the specific design. Samtec connectors are used in a variety of demanding applications.