EN
  • EN
  • DE

M22-1900005

Part No M22-1900005
Manufacturer Harwin Inc.
Catalog Shunts, Jumpers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Shunts, Jumpers
Mfr Harwin Inc.
Series M22
Package Bulk
Type Open Top
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.079" (2.00mm)
Height 0.138" (3.50mm)
Contact Finish Gold
Contact Finish Thickness 5.11µin (0.130µm)
Color Black
Material Flammability Rating UL94 V-0
Housing Material Polyester, Glass Filled
Voltage Rating 250V
Current Rating (Amps) 2A
Base Product Number M22-190
Other Names M22F1900005,952-1305,M221900005
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1285225-M22-1900005
Ultra Librarian 3D Model Ultra Librarian M22-1900005 CAD Model

Description

The M22 Open Top connector is a female socket connector designed for use in electronic applications.

  • Type: Female Socket Connector
  • Pitch: 0.079 inches (2.00 mm)
  • Voltage Rating: 250V
  • Current Rating: 2A
  • Housing Material: Polyester and Glass-Filled
  • Flammability Rating: UL94 V-0
  • Contact Finish: Gold
  • Contact Finish Thickness: 5.11µin (0.130µm)
  • Package: Bulk
  • Positions/Pins (Grid): 2
  • Rows: 1
  • Height: 0.138 inches (3.50mm)
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Samtec Inc.
SHUNT JUMPER
Lowest to $0.2782
Samtec Inc.
SHUNT & JUMPERS / 2 (1 x 2) Position Shunt Connector Blue Open Top Tin
Need more? Email Us
Harwin Inc.
CLOSED TOP JUMPER SOCKET / 2 (1 x 2) Position Shunt Connector Black Closed Top, Grip 0.100" (2.54mm) Gold
Need more? Email Us
TE Connectivity
CONN POST SHUNT NOVO 2POS / 2 (1 x 2) Position Shunt Connector Red Open Top, Grip 0.100" (2.54mm) Gold
Lowest to $0.2560
NorComp Inc.
SHUNT 2MM LOW PROFILE .075" GOLD
Need more? Email Us
Sullins Connector Solutions
CONN SHUNT 2MM OPEN TOP 2PS GOLD / Conn Jumper 2 POS ST
Need more? Email Us
Sullins Connector Solutions
CONN JUMPER SHORTING GOLD FLASH
Lowest to $0.0484
TE Connectivity
2P SHUNTSTECKER / 2 (1 x 2) Position Shunt Connector Green Open Top 0.100" (2.54mm) Gold
Need more? Email Us
Amphenol FCI
CONN SHUNT 2POS .100 HIBOX 15AU
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4518 $51.9570
270+ $0.3707 $100.0890
420+ $0.3591 $150.8220
580+ $0.3475 $201.5500
745+ $0.3359 $250.2455
1,000+ $0.3012 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess