EN
  • EN
  • DE

SEP-70032-02-G

Part No SEP-70032-02-G
Manufacturer Samtec Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095357-SEP-70032-02-G
Categories OEM Parts( S )
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SEP-70032-02-G CAD Model

Description

The SEP-70032-02-G is a connector manufactured by Samtec Inc., a leading provider of interconnect solutions. This particular connector is part of Samtec's SE series of high-density edge card sockets. It is designed for board-to-board connections, offering reliable signal transmission in a compact form factor.

Applications

  • Board-to-Board Connections: Connects two printed circuit boards together.
  • Edge Card Applications: Accommodates edge cards for expansion or modularity.
  • High-Density Interconnect: Provides a large number of connections in a small space.
  • Telecommunications Equipment: Used in switches, routers, and other telecom devices.
  • Data Acquisition Systems: Connects sensor boards to data processing units.

Features

  • High Density: Provides a large number of contacts per unit length.
  • Edge Card Socket: Accepts edge cards for easy insertion and removal.
  • Surface Mountable: Designed for automated assembly on printed circuit boards.
  • Durable Construction: Ensures reliable connections even in harsh environments.
  • Gold-Plated Contacts: Provides excellent electrical conductivity and corrosion resistance.

Benefits

  • Increased System Density: Allows for more functionality in a smaller space.
  • Simplified Board Design: Enables modular designs with easy card insertion and removal.
  • Improved Reliability: Ensures stable and consistent connections.
  • Reduced Assembly Costs: Surface mount design simplifies the assembly process.
  • Long Service Life: Gold-plated contacts ensure long-term performance.

Technical Specifications

The SEP-70032-02-G likely features a pitch of 0.8mm or 1.0mm. It has 64 total pins (32 per side x 2 rows), as the 70032 suggests. The '02' likely refers to the number of rows, which is 2. The 'G' probably indicates the plating, which is gold. It is designed for surface mount soldering onto the PCB. The housing is typically made of high-temperature thermoplastic material. The operating temperature range is typically from -55°C to +125°C. For precise specifications including mating card thickness, insertion force, withdrawal force, and contact resistance, refer to the Samtec datasheet for the SEP series and this specific part number.

You May Also Be Interested in

Level One
Need more? Email Us
STMicroelectronics
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess