EN
  • EN
  • DE

SL-116-TT-11

Part No SL-116-TT-11
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SL
Package Bulk
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board
Number of Positions 16
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 1
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Tin
Insulation Color Black
Insulation Height 0.132" (3.35mm)
Contact Length - Post 0.108" (2.75mm)
Temperature Range - Operating -55°C ~ 105°C
Contact Finish - Post Tin
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Circular
Contact Material Beryllium Copper
Base Product Number SL-116
Other Names SAM1109-16
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1292838-SL-116-TT-11
Ultra Librarian 3D Model Ultra Librarian SL-116-TT-11 CAD Model

Description

The SL-116-TT-11 is a Samtec Inc. terminal strip engineered for robust and efficient board-to-board connections. Falling under the SL series, it’s designed to provide a dependable solution for various electronic applications where consistent and reliable connectivity is crucial.

Applications

  • Networking Equipment: Employed in routers, switches, and other network infrastructure devices for signal integrity.
  • Telecommunications Systems: Used in communication devices and base stations for secure connections.
  • Industrial Automation: Integrated into PLCs, control systems, and robotic arms for dependable performance.
  • Medical Devices: Found in diagnostic equipment, patient monitoring systems, and other medical electronics requiring high reliability.
  • Aerospace Applications: Utilized in avionics, control systems, and satellite communication systems for secure connections in demanding environments.

Features

  • Number of Rows: Single row configuration for optimized board space utilization.
  • Number of Positions: 16 positions allowing multiple connections in a compact footprint.
  • Pitch: Standard 0.100" (2.54mm) pitch ensuring compatibility with industry-standard PCBs and components.
  • Termination Style: Through-hole termination providing a secure and robust mount to PCBs.
  • Insulator Material: High-temperature thermoplastic insulator offering excellent electrical insulation and resistance to soldering temperatures.
  • Contact Material: High-conductivity phosphor bronze or beryllium copper contacts for excellent signal transmission.
  • Contact Plating: Gold or tin plating on the contact area ensuring reliable electrical contact and resistance to corrosion.
  • Operating Temperature Range: Wide operating temperature range suitable for various environmental conditions.

Benefits

  • Reliable Connectivity: Provides a stable and consistent electrical connection, minimizing signal loss and ensuring peak performance.
  • Durable Construction: Constructed with high-quality materials for long-term reliability and resistance to environmental stressors.
  • Easy Integration: Through-hole termination makes the soldering process straightforward, easing integration into new and existing designs.
  • Versatile Application: Adaptable to a wide range of applications due to its compact size, reliable performance, and durable construction.
  • Cost-Effective Solution: Offers a compelling blend of performance and cost, making it a practical choice for various projects.

Additional Details

The SL-116-TT-11 terminal strip is designed to be user-friendly and provide unwavering reliability. Its through-hole termination guarantees a strong mechanical connection with the PCB. The high-temperature thermoplastic insulator allows for trouble-free reflow soldering processes. Gold or tin-plated contacts ensure consistent electrical performance, even in harsh operating environments. This terminal strip is an excellent selection for applications requiring a dependable and compact board-to-board connection solution.

You May Also Be Interested in

Molex, LLC
CONN HEADER SMD 2POS 1.25MM / Connector Header Surface Mount 2 position 0.049" (1.25mm)
Lowest to $0.2843
Samtec Inc.
CONN HEADER SMD 50POS 1.27MM / Connector Header Surface Mount 50 position 0.050" (1.27mm)
Lowest to $5.0029
Molex, LLC
CONN PLUG 64POS SMD GOLD / 64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to $41.5223
Amphenol
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Lowest to $1.6149
Amphenol
CONN HEADER SMD 10POS 1.27MM / Connector Header Surface Mount 10 position 0.050" (1.27mm)
Lowest to $0.6551
TE Connectivity
CONN PLUG HSG 6POS 2.50MM / 6 Rectangular Connectors - Housings Plug Natural 0.098" (2.50mm)
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 40POS 2MM / Connector Header Surface Mount 40 position 0.079" (2.00mm)
Need more? Email Us
Amphenol
CONN SELF-MATE 70POS SMD GOLD / 70 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT?
Lowest to $4.0998
Samtec Inc.
CONN RCPT 8POS 0.156 TIN SMD / 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin
Lowest to $6.4541

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess