EN
  • EN
  • DE

SFSD-40-28C-F-12.00-D-NUS

Part No SFSD-40-28C-F-12.00-D-NUS
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 80
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 1.00' (304.80mm)
Features Polarizing Key
Color Multiple, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness Flash
Base Product Number SFSD-40
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1309300-SFSD-40-28C-F-12.00-D-NUS
Ultra Librarian 3D Model Ultra Librarian SFSD-40-28C-F-12.00-D-NUS CAD Model

Description

The SFSD-40-28C-F-12.00-D-NUS is an IDC cable assembly from Samtec's SFSD series, designed for board-to-board connections requiring high-density and reliable signal transmission.

Applications:

  • Networking Equipment: Interconnecting boards in switches, routers, and servers.
  • Industrial Control Systems: Connecting controllers to I/O modules and peripherals.
  • Medical Imaging Devices: Linking imaging sensors to processing units.
  • Military and Aerospace: Connecting critical components in harsh environments.
  • High-Performance Computing: Providing high-speed interconnects between processing boards.

Features:

  • SFSD Series: High-density and rugged design for reliable connections.
  • 40 Positions: Offers 40 connection points for transmitting a large number of signals.
  • 28 AWG Wire: Uses 28 AWG wire, suitable for signal transmission and low-power applications.
  • IDC Termination: Insulation Displacement Contact (IDC) termination allows for quick and easy assembly without wire stripping.
  • Double Row: Arranged in a double-row configuration for maximizing pin density.
  • 12.00 inch Cable Length: The cable length is 12.00 inches, providing adequate reach for many applications.
  • NUS = No Universal Strain Relief: Cable exits directly from the connector, lacking a discrete strain relief mechanism.

Benefits:

  • High Density Interconnect: Maximizes the number of connections in a compact space.
  • Reliable Signal Transmission: Ensures a secure and dependable electrical connection.
  • Simplified Assembly: IDC termination reduces assembly time and labor costs.
  • Space-Saving Design: Ideal for applications where board space is limited.
  • Versatile Connectivity: Suitable for a wide range of applications requiring board-to-board connections.

Additional Details:

The SFSD-40-28C-F-12.00-D-NUS cable assembly consists of a ribbon cable terminated with SFSD series IDC connectors on both ends. The "C" signifies that it's a polarized cable. The "F" likely denotes a specific plating material. It’s essential to use the appropriate IDC termination tool for proper installation. Select a mating connector that is compatible with the SFSD series and meets the application's requirements for voltage, current, and signal integrity. Samtec offers various accessories to enhance the performance and reliability of the cable assembly.

You May Also Be Interested in

Assmann WSW Components
IDC CBL - HHSR14H/AE14M/HHSR14H
Need more? Email Us
NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us
3M
SGL END CBL ASSY 10POS SKT 3\
Need more? Email Us
Samtec Inc.
.165\
Need more? Email Us
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
TE Connectivity
IDC CABLE-ASN40A/ AE40G / APK40A
Need more? Email Us
3M
IDC CABLE - MDM20T/MC20F/MDM20T
Need more? Email Us
3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess