EN
  • EN
  • DE

EMC UNITY300-7200 - Unity 300 4 x 1.8TB 10K Vault

Part No EMC UNITY300-7200 - Unity 300 4 x 1.8TB 10K Vault
Manufacturer EMC
Catalog Storage Machines
Description Unity 300 4 x 1.8TB 10K Vault
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1401038-EMC UNITY300-7200 - Unity 300 4 x 1.8TB 10K Vault
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC UNITY300-7200 - Unity 300 4 x 1.8TB 10K Vault CAD Model

Description

The EMC UNITY300-7200 introduces an exceptional storage solution tailored for small to medium-sized enterprises seeking high performance and simplicity. This model includes four 1.8TB 10K Vault drives, totaling 7.2TB of storage capacity. Like its siblings in the Unity series, the UNITY300-7200 offers a unified storage platform, supporting both block and file storage to accommodate diverse workloads. The system is engineered with simplicity in mind, featuring an intuitive user interface that simplifies management tasks and speeds up deployment. Its all-flash and hybrid configurations cater to a variety of performance needs, ensuring that the UNITY300-7200 can deliver the speed necessary for critical applications while maintaining cost efficiency. Data protection is a cornerstone of the Unity series, and the UNITY300-7200 includes integrated snapshots, replication, and encryption features, safeguarding data against loss and unauthorized access. Its compact footprint and energy-efficient design also make it an eco-friendly option for data centers looking to minimize their environmental impact. The EMC UNITY300-7200 is an astute choice for businesses needing a balance of performance, flexibility, and ease of use in their storage infrastructure.

You May Also Be Interested in

Lenovo
Lenovo Storage S3200 SFF Chassis Dual
Need more? Email Us
Supermicro
SuperChassis CSE-826-JBPWR2 JBOD 2U 12x3.5
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
NetApp
NetApp FAS8060
Need more? Email Us
Supermicro
Supermicro CSE-847E26-RJBOD1
Need more? Email Us
Supermicro
QNAP TS-EC1279U-RP 12x3.5 NAS
Need more? Email Us
Supermicro
Supermicro CSE-216BE2C-R741JBOD
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS2200 SFF SAS Dual Controller Unit
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess