EN
  • EN
  • DE

SFSD-25-28C-G-17.00-DL-NDX

Part No SFSD-25-28C-G-17.00-DL-NDX
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 50
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 1.42' (431.80mm)
Features Friction Lock, Polarizing Key
Color Multiple, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-25
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1309731-SFSD-25-28C-G-17.00-DL-NDX
Ultra Librarian 3D Model Ultra Librarian SFSD-25-28C-G-17.00-DL-NDX CAD Model

Description

The SFSD-25-28C-G-17.00-DL-NDX is a high-quality, double-row female socket strip from Samtec Inc., designed for reliable board-to-board connections. This connector is part of the SFSD series, known for its durability and high-performance capabilities in various electronic applications.

Applications

  • Board-to-board connections in industrial equipment: Ensuring secure and stable connections between different circuit boards within machinery.
  • Data communication systems: Used in servers, routers, and other networking equipment for reliable data transfer.
  • Medical devices: Providing robust connections in sensitive medical equipment where reliability is critical.
  • Automotive electronics: Employed in automotive control units and sensor interfaces due to its rugged design.
  • Aerospace applications: Utilized in avionics systems for secure and dependable connections under demanding conditions.

Features

  • Double-row design: Maximizes contact density, allowing for more connections in a smaller footprint.
  • 25 contacts per row: Provides a high number of signal lines for complex interconnections.
  • 28C insulator: Specifies the type of insulator material used, typically indicating a high-temperature thermoplastic suitable for reflow soldering.
  • Gold plating: Ensures excellent conductivity and corrosion resistance, enhancing signal integrity.
  • 17.00-inch cable length: Offers a specific length for flexible connectivity between boards.
  • DL (Dual Latch): Features a dual latching mechanism for secure mating and prevention of accidental disconnection.
  • NDX (No Discrete eXtractable): Indicates that the connector does not have individually removable contacts, enhancing its robustness.

Benefits

  • High reliability: Gold-plated contacts and robust construction ensure a dependable connection, reducing downtime.
  • Increased signal integrity: The gold plating minimizes signal loss and maintains signal quality in high-speed applications.
  • Secure mating: The dual latching mechanism prevents accidental disconnections, ensuring continuous operation.
  • Space-saving design: The double-row configuration maximizes contact density in a compact form factor.
  • Versatile connectivity: The 17-inch cable length provides flexibility in connecting boards at various distances.
  • Durable construction: Resistant to vibration, shock, and temperature variations, making it suitable for harsh environments.

Technical Specifications: The connector features a 0.050" (1.27 mm) pitch, ensuring compatibility with standard board layouts. Its current rating is typically 1A per contact. The operating temperature range is generally between -55°C to +125°C, suitable for a wide range of industrial and commercial applications. The insulation resistance is high, typically exceeding 1000 MΩ. The mating force is designed to provide a secure connection while allowing for easy insertion and extraction.

You May Also Be Interested in

NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Lowest to $10.2552
3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
TE Connectivity
IDC CABLE- ASR50B/AE50G/ASR50B
Lowest to $12.9782
3M
IDC CABLE - MDM20T/MC20F/MDM20T
Need more? Email Us
Samtec Inc.
.100\
Need more? Email Us
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess