EN
  • EN
  • DE

SFSD-10-28-H-05.00-D-NDX

Part No SFSD-10-28-H-05.00-D-NDX
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 20
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.417' (127.00mm, 5.00")
Features Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number SFSD-10
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1310665-SFSD-10-28-H-05.00-D-NDX
Ultra Librarian 3D Model Ultra Librarian SFSD-10-28-H-05.00-D-NDX CAD Model

Description

The SFSD-10-28-H-05.00-D-NDX is a high-quality micro-pitch socket strip from Samtec Inc., designed for board-to-board connections in a variety of electronic applications. This specific part number indicates a 1.27mm pitch, 10 positions, a high-temperature insulator, a 5.00mm tail length, double row, and a matte tin plating. Its robust construction ensures reliable connectivity and signal integrity in demanding environments.

Applications

  • Board-to-board connections in embedded systems
  • High-density interconnects in communication equipment
  • Medical devices requiring reliable connections
  • Industrial automation equipment
  • Testing and measurement applications

Features

  • Pitch: 1.27mm micro pitch for high-density packaging.
  • Number of Positions: 10 positions for signal or power transmission.
  • Insulator Material: High-temperature thermoplastic, suitable for reflow soldering processes.
  • Tail Length: 5.00mm tail length for secure through-hole mounting.
  • Row Configuration: Double row for increased contact density.
  • Plating: Matte tin plating for excellent solderability and corrosion resistance.
  • Mates with: FFSD, EWSD, and DWSD series terminal strips

Benefits

  • High Density: The micro pitch allows for more connections in a smaller area, ideal for compact designs.
  • Reliable Connection: Ensures a secure and stable connection, minimizing signal loss and maximizing performance.
  • Reflow Compatibility: The high-temperature insulator allows for automated assembly processes, reducing manufacturing costs.
  • Durable Construction: Withstands harsh environments and prolonged use, ensuring long-term reliability.
  • Versatile Applications: Suitable for a wide range of electronic devices and industries.
  • Excellent Solderability: Matte tin plating provides excellent solderability, simplifying the assembly process.

Additional Details

This socket strip is designed for through-hole mounting and is typically used in conjunction with compatible terminal strips from Samtec's FFSD, EWSD, and DWSD series. The high-temperature thermoplastic insulator allows for reflow soldering processes. The matte tin plating ensures excellent solderability and corrosion resistance. The part is RoHS compliant.

You May Also Be Interested in

3M
SGL END CBL ASSY 12POS SKT 3\
Need more? Email Us
3M
IDC CABLE - MDM20T/MC20F/MDM20T
Need more? Email Us
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Lowest to $8.8762
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
Aries Electronics
DIP CABLE 8POS
Need more? Email Us
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Lowest to $10.2552
NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess