EN
  • EN
  • DE

BZB84-B6V2,215

Part No BZB84-B6V2,215
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 6.2V SOT23 / Zener Diode Array 1 Pair Common Anode 6.2 V 300 mW ±2% TO-236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Arrays
Mfr Nexperia USA Inc.
Package Tape & Reel (TR)
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±2%
Power - Max 300 mW
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number BZB84-B6V2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 2156-BZB84-B6V2,215-1727,934061712215
Standard Package 3,000
Win Source Part Number 981471-BZB84-B6V2,215
Ultra Librarian 3D Model Ultra Librarian BZB84-B6V2,215 CAD Model

Description

The Nexperia USA Inc. BZB84-B6V2 is a discrete semiconductor product that falls under the category of diodes - zener - arrays.

  • Package: Tape and reel
  • Standard Package: 3,000
  • Tolerance: ±2%
  • Maximum Power: 300 mW
  • Configuration: 1 pair common anode
  • Voltage Forward: 900 mV
  • Reverse Leakage: 3 µA @ 4 V

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.0285
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Vishay
DIODE ZENER 13V 300MW SOT23
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075
Vishay
Lowest to $0.0965
Diodes Incorporated
DIODE ZENER ARRAY 8.2V SOT23-3
Lowest to $0.1455
Diodes Incorporated
DIODE ZENER ARRAY 4.7V SOT23-3
Lowest to $0.0455
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4339 $50.1865
85+ $1.1765 $100.0025
135+ $1.1398 $153.8730
185+ $1.1030 $204.0550
235+ $1.0662 $250.5570
315+ $0.9559 $301.1085
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,010 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess