EN
  • EN
  • DE

SFSD-07-30C-G-05.00-DR-NDX

Part No SFSD-07-30C-G-05.00-DR-NDX
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 14
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.417' (127.00mm, 5.00")
Features Latch Lock, Polarizing Key
Color Multiple, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-07
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1310969-SFSD-07-30C-G-05.00-DR-NDX
Ultra Librarian 3D Model Ultra Librarian SFSD-07-30C-G-05.00-DR-NDX CAD Model

Description

The SFSD-07-30C-G-05.00-DR-NDX is a micro pitch socket strip from Samtec Inc. designed for high-density board-to-board connections in electronic applications. Its configuration indicates a 1.27mm pitch, 7 positions, gold plating, a 5.00mm tail length, double row and right angle tails and matte tin plating. The features contribute to reliable connectivity and signal integrity.

Applications

  • Board-to-board connections in space-constrained environments
  • High-density interconnects in telecommunications equipment
  • Medical devices requiring compact and reliable connections
  • Industrial control systems
  • Test and measurement equipment

Features

  • Pitch: 1.27mm micro pitch for high-density packaging.
  • Number of Positions: 7 positions for signal or power transmission.
  • Plating: Gold plating on contacts for excellent conductivity and corrosion resistance.
  • Tail Length: 5.00mm tail length for secure mounting.
  • Row Configuration: Double row for increased contact density.
  • Termination Style: Right-angle termination for board edge connections.
  • Mates With: FFSD, EWSD and DWSD Series terminal strips.

Benefits

  • High Density: The micro pitch allows for more connections in a smaller area, ideal for compact designs.
  • Reliable Connection: Gold-plated contacts ensure a secure and stable connection, minimizing signal loss.
  • Corrosion Resistance: Gold plating provides excellent corrosion resistance, enhancing the durability of the connection.
  • Space-Saving Design: Right-angle termination enables connections to be made along the edge of the board, saving space.
  • Versatile Applications: Suitable for a wide range of electronic devices and industries.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.

Additional Details

This socket strip is typically used in conjunction with compatible terminal strips from Samtec's FFSD, EWSD and DWSD series. The gold plating ensures long-term reliability, even in harsh environments. The right-angle termination allows for connections to be made along the edge of the board, saving space. The part is RoHS compliant.

You May Also Be Interested in

Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Lowest to $9.8956
3M
SGL END CBL ASSY 10POS SKT 3\
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $14.6962
3M
DBL END CBL ASY 30POS SKT 3\
Need more? Email Us
3M
IDC CABLE - MDM20T/MC20F/MDM20T
Need more? Email Us
TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
Aries Electronics
DIP CABLE 8POS
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess