EN
  • EN
  • DE

SFSD-05-30-G-82.60-D-NUX

Part No SFSD-05-30-G-82.60-D-NUX
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 10
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 6.88' (2.10m)
Features Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-05
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1311390-SFSD-05-30-G-82.60-D-NUX
Ultra Librarian 3D Model Ultra Librarian SFSD-05-30-G-82.60-D-NUX CAD Model

Description

The SFSD-05-30-G-82.60-D-NUX is a cable assembly manufactured by Samtec Inc. as part of their SFSD series, known for providing high-density interconnect solutions. This particular model features a 5x30 (150-pin) arrangement and a cable length of 82.60 inches. The 'G' likely signifies a specific cable type or gauge, and 'D' likely indicates double ended. The "NUX" indicates a non-standard option, which may be customized plating, specific shielding, or other features to satisfy specific customer needs. This cable assembly is designed for board-to-board connections, providing reliable signal transmission across a significant distance.

Applications

  • High-speed data transmission in telecommunications equipment
  • Industrial automation systems needing reliable interconnects over long distances
  • Medical equipment requiring secure and reliable signal transfer
  • Aerospace applications for long-distance communication
  • Testing and measurement equipment requiring extended reach

Features

  • High-density 5x30 (150-pin) socket configuration
  • Fine-pitch design for compact board spacing
  • Extended 82.60-inch cable length
  • Durable cable construction for long-term reliability
  • Polarization to prevent mis-mating
  • High-quality materials to ensure optimal electrical performance

Benefits

  • Provides a reliable and secure board-to-board connection over longer distances
  • Maximizes board space utilization
  • Ensures high signal integrity for accurate data transfer
  • Simplifies the assembly process
  • Offers a long-term and cost-effective interconnect solution
  • Supports efficient data transfer in demanding environments

Additional Details

This Samtec cable assembly is designed for high performance and durability. The connectors are typically gold-plated to ensure optimal contact resistance and prevent corrosion. The cable is shielded to minimize signal loss and ensure signal integrity over the long cable length. The precise manufacturing process ensures consistent electrical characteristics and mechanical integrity. This assembly is designed to meet industry standards for signal integrity and reliability, making it suitable for demanding applications requiring secure connections over extended distances.

You May Also Be Interested in

3M
SGL END CBL ASSY 12POS SKT 3\
Need more? Email Us
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
Samtec Inc.
.165\
Need more? Email Us
Samtec Inc.
.100\
Need more? Email Us
TE Connectivity
IDC CABLE-ASN40A/ AE40G / APK40A
Need more? Email Us
3M
DBL END CBL ASY 30POS SKT 3\
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess