EN
  • EN
  • DE

SEAF-20-01-L-04-2-RA-GP-TR

Part No SEAF-20-01-L-04-2-RA-GP-TR
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr Samtec Inc.
Series SEARAY™ SEAF
Package Tape & Reel
Connector Type High Density Array, Female
Number of Positions 80
Pitch 0.050" (1.27mm)
Number of Rows 4
Mounting Type Surface Mount, Right Angle
Features Board Guide, Mating Flange
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Height Above Board 0.311" (7.90mm)
Base Product Number SEAF-20
Other Names SEAF-20-01-L-04-2-RA-GP-TR,SAM14298DKR,SAM14298CT,SEAF-20-01-L-04-2-RA-GP-FR,SAM14298TR
Standard Package 175
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1293863-SEAF-20-01-L-04-2-RA-GP-TR
Ultra Librarian 3D Model Ultra Librarian SEAF-20-01-L-04-2-RA-GP-TR CAD Model

Description

The SEAF-20-01-L-04-2-RA-GP-TR is a high-density, high-speed edge card socket from Samtec's SEARAY™ family. This connector is designed for applications requiring a right-angle connection and reliable signal integrity in a compact form factor. It is packaged in tape and reel for automated assembly.

Applications:

  • High-speed backplanes
  • Edge card connections for PCBs
  • Data center infrastructure
  • Networking and telecommunications equipment
  • Medical diagnostic equipment
  • Test and measurement devices

Features:

  • High-Density Design: Allows for a high number of signals in a small footprint.
  • Right-Angle Configuration: Facilitates connections where boards are perpendicular to each other.
  • Edge Card Socket: Designed specifically for mating with edge cards.
  • SEARAY™ Contact System: Provides high-reliability and signal integrity.
  • Tape and Reel Packaging: Suitable for automated pick-and-place assembly.
  • Gold Plating (GP): Ensures optimal conductivity and corrosion resistance.

Benefits:

  • Increased Board Density: Enables more functionality in a smaller area.
  • Reliable Connections: Ensures consistent performance in demanding environments.
  • Simplified Assembly: Tape and reel packaging streamlines the manufacturing process.
  • High-Speed Performance: Supports high data rates for modern applications.
  • Design Flexibility: Right-angle configuration provides options for board layout.

Additional Details:

The SEAF-20-01-L-04-2-RA-GP-TR features a 1.27 mm pitch and is manufactured with high-quality materials for long-term reliability. The gold-plated contacts ensure minimal signal loss and a robust connection. This connector is ideal for high-speed digital systems where board space is limited.

Consult the official Samtec datasheet for detailed dimensions, electrical specifications, and mating information.

You May Also Be Interested in

Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess