EN
  • EN
  • DE

RPBU-01-S-A-VT-LC

Part No RPBU-01-S-A-VT-LC
Manufacturer Samtec Inc.
Catalog USB, DVI, HDMI Connectors —USB, DVI, HDMI Connector Assemblies
Description ACCLIMATE IP68 SEALED RECTANGUL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type USB-A (USB TYPE-A)
Number of Contacts 4
Gender Receptacle
Specifications USB 2.0
Mounting Type Panel Mount, Through Hole
Mounting Feature Flange, Vertical
Termination Solder
Features Locking Clip
Temperature Range - Operating -20°C ~ 80°C
Number of Ports 1
Current Rating (Amps) 4.2A per Contact
Shielding Shielded
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1572477-RPBU-01-S-A-VT-LC
Ultra Librarian 3D Model Ultra Librarian RPBU-01-S-A-VT-LC CAD Model

Description

N

You May Also Be Interested in

Wurth Electronics Inc
CONN RCPT USB2.0 MINI B 5P R/A
Lowest to $9.0224
Amphenol Commercial Products
CONN RCPT USB2.0 TYPEB 4P PCB RA
Lowest to $11.8019
Conxall/Switchcraft
CONN PLUG USB2.0 TYPEB 4POS SLD
Need more? Email Us
Molex, LLC
USB Connectors USB REC 4P RA SHLD TYPE B 30AU
Lowest to $2.5071
Samtec Inc.
USB 2.0 INTERFACE, TYPE B
Need more? Email Us
JAE Electronics
WATERPROOF IPX7 USB-C RIGHT ANGL
Lowest to $2.0374
Molex, LLC
CONN RCPT USB2.0 TYP C 24POS SMD
Lowest to $0.8732
Omron
CONN RCPT USB2.0 TYPEB 4POS R/A
Lowest to $3.4926
Kycon, Inc.
SMT USB B-TYPE RECEPTACLE BLACK
Lowest to $2.9105

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess