EN
  • EN
  • DE

RF174-03SP1-01SP1-0762

Part No RF174-03SP1-01SP1-0762
Manufacturer Samtec Inc.
Catalog Coaxial Connectors (RF)
Description 50 Ohm RF Cable Assembly, RG 174 Cable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 762 mm
Case / Package SMA
Connector Type MMCX, SMA
Gender Male
Length 762 mm
Packaging Bulk
Radiation Hardening No
Resistance 50 Ω
RoHS Compliant
Win Source Part Number 1146480-RF174-03SP1-01SP1-0762
Categories Coaxial Connectors(RF)
Manufacturer Samtec Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF174-03SP1-01SP1-0762 CAD Model

Description

The RF174-03SP1-01SP1-0762 is a coaxial cable assembly from Samtec Inc. This assembly is part of Samtec's RF series, designed for transmitting radio frequency signals with minimal loss and high reliability. It is typically used in applications requiring a secure and high-performance RF connection.

Applications

  • Wireless communication systems: Used to connect antennas to transceivers.
  • Test and measurement equipment: Employed in connecting signal generators, spectrum analyzers, and other RF test instruments.
  • Military and aerospace applications: Used in radar systems, communication equipment, and other high-reliability applications.
  • Medical devices: Employed in medical imaging equipment and other RF-based medical devices.
  • Networking equipment: Used to connect wireless access points, routers, and other networking devices.

Features

  • Coaxial cable: Provides shielded transmission of RF signals.
  • RF connectors: Ensures a secure and low-loss connection.
  • Specific cable length: This assembly has a defined length of 762mm.
  • High-frequency performance: Designed for optimal performance at high frequencies.
  • Durable construction: Built to withstand harsh environments.

Benefits

  • Minimal signal loss: Coaxial cable design minimizes signal attenuation.
  • Reduced interference: Shielded cable reduces electromagnetic interference (EMI).
  • Reliable connection: RF connectors provide a secure and stable connection.
  • Easy installation: Pre-assembled cable simplifies installation.
  • Customizable lengths: Available in various lengths to meet specific application requirements.

Additional Details

The specifications for the RF174-03SP1-01SP1-0762 will be available in the Samtec datasheet and will include the cable type, connector types (likely SMP or similar), impedance (typically 50 Ohms), frequency range, and VSWR (Voltage Standing Wave Ratio). The datasheet will also provide information on the cable's shielding effectiveness, insertion loss per unit length, and operating temperature range. Mechanical dimensions and environmental compliance information are also contained in the official documentation.

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
Cinch Connectivity Solutions
CONN TRB PLUG STR SOLDER
Lowest to $30.6428
Radiall USA, Inc.
SMA / STRAIGHT PLUG CRIMP OR SOL / SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Pomona Electronics
CONN ADAPT PLUG TO JACK N 50 OHM
Lowest to $0.3361
Fairview Microwave
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50 Ohms
Need more? Email Us
TE Connectivity
Data Bus Components - Contacts DK-602-0156-1
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess