EN
  • EN
  • DE

RF174-02SP1-02RP1-0762

Part No RF174-02SP1-02RP1-0762
Manufacturer Samtec Inc.
Catalog Coaxial Connectors (RF)
Description Cable Assembly RG174 0.762m 26AWG MCX to MCX PL-PL Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 762 mm
Gender Male
Length 762 mm
Mount Cable
Packaging Bulk
Radiation Hardening No
Resistance 50 Ω
RoHS Compliant
Win Source Part Number 981951-RF174-02SP1-02RP1-0762
Categories Coaxial Connectors(RF)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF174-02SP1-02RP1-0762 CAD Model

Description

The RF174-02SP1-02RP1-0762 is a high-performance RF cable assembly manufactured by Samtec Inc. It is designed for signal transmission applications requiring a reliable and low-loss connection. These cable assemblies are used to connect various RF components within electronic systems.

Applications:

  • Testing and measurement equipment
  • Wireless communication systems
  • Military and aerospace applications
  • Medical devices
  • High-frequency interconnects

Features:

  • High-frequency performance
  • Low insertion loss
  • Durable construction
  • Precise impedance matching
  • Variety of connector options
  • Customizable lengths

Benefits:

  • Improved signal integrity
  • Reduced signal attenuation
  • Reliable connections in harsh environments
  • Simplified system integration
  • Optimized performance for specific applications

Additional Details:

The RF174-02SP1-02RP1-0762's specifications, including cable type, connector types (SP1 and RP1 likely referring to specific Samtec connector series), impedance, and frequency range, are detailed in Samtec's product documentation. The cable assembly's electrical and mechanical characteristics are precisely defined. Information on insertion loss, VSWR (Voltage Standing Wave Ratio), and shielding effectiveness are provided to ensure proper application. The length of the cable is likely 07.62 inches based on the part number suffix. Connector gender and plating details are also available in the product specifications.

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector F Plug, Male Pin To N Jack, Female Socket 50 Ohms, 75 Ohms
Need more? Email Us
Hirose Electric Co Ltd
CONN MMCX RCPT STR 50OHM EDGEMNT
Need more? Email Us
Amphenol-RF Division
CONN ADAPT BNC PLUG TO F PLUG / Adapter Coaxial Connector BNC Plug, Male Pin To F Plug, Male Pin 50Ohm
Need more? Email Us
Amphenol-RF Division
Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50 Ohms
Need more? Email Us
Rosenberger
CONN HSD FAKRA PLUG R/A 100OHM / HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess