EN
  • EN
  • DE

PHT-122-02-L-D

Part No PHT-122-02-L-D
Manufacturer Samtec Inc.
Catalog Custom Parts (N - R)
Description Conn Board Stacker HDR 44 POS 5.08mm Stack Height 2.54mm Press Fit ST Through Hole Bulk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1141266-PHT-122-02-L-D
Categories Custom Parts
Manufacturer Samtec Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHT-122-02-L-D CAD Model

Description

The PHT-122-02-L-D is a discrete wire cable assembly manufactured by Samtec Inc. This part number suggests a specific configuration within Samtec's PHT series. The "PHT" indicates the series, "122" suggests the number of contacts (22 total, likely 11 per row), "02" probably denotes the number of rows (two rows), "L" usually specifies the plating, and "D" indicates a dual-ended configuration. These are typically used for board-to-wire connections, providing a secure and reliable electrical connection.

Applications

  • Industrial Equipment: Connecting sensors, actuators, and control systems in industrial machinery.
  • Medical Devices: Providing reliable connections in medical equipment such as patient monitoring systems and diagnostic devices.
  • Telecommunications Equipment: Use in networking equipment, servers, and communication devices.
  • Automotive Electronics: Connecting various electronic components in vehicles.
  • Aerospace Applications: Providing robust connections in aerospace systems.

Features

  • Discrete Wire Cable Assembly: Provides a flexible and customizable connection solution.
  • High-Density Connector: Offers a large number of contacts in a compact footprint.
  • Dual-Ended Configuration: Terminated with connectors on both ends for easy connection.
  • Durable Construction: Designed for reliable performance in demanding environments.
  • Various Plating Options: Available with different plating options to suit specific application requirements.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Customizable Lengths: Available in a variety of lengths to meet specific application needs.

Benefits

  • Reliable Connection: Ensures a secure and stable electrical connection.
  • Flexible Design: Allows for customized cable configurations to meet specific application requirements.
  • Easy Installation: Dual-ended configuration simplifies installation and reduces assembly time.
  • Durable Performance: Robust construction ensures reliable operation in harsh environments.
  • Environmental Compliance: Meets environmental standards for hazardous substances.

Additional Details

The PHT-122-02-L-D cable assembly typically uses a high-quality wire insulation material and a durable connector housing. The specific wire gauge and insulation material may vary depending on the application requirements. Detailed technical specifications, including voltage rating, current rating, and operating temperature range, can be found in the product datasheet.

You May Also Be Interested in

Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Mitsubishi
Need more? Email Us
PLX
Need more? Email Us
Mitsubishi
Need more? Email Us
Amd
Need more? Email Us
ICT
Need more? Email Us
Infineon Technologies
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
IBM
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess