EN
  • EN
  • DE

OPP-07-01-T-S-AD

Part No OPP-07-01-T-S-AD
Manufacturer Samtec Inc.
Catalog Rectangular Connector - Spring Loaded
Description CONN SPRING MOD 7POS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Compression Contact, Non-Gendered
Number of Contacts 7
Pitch 0.100" (2.54mm)
Number of Rows 1
Mounting Type Surface Mount
Material Beryllium Copper
Contact Finish Tin
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1508963-OPP-07-01-T-S-AD
Ultra Librarian 3D Model Ultra Librarian OPP-07-01-T-S-AD CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
CONN SPRING MOD FEMALE 6POS SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 4POS SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD MALE 4POS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SPRING MOD 8POS SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD MALE 6POS SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 5POS SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 3POS SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD MALE 5POS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SPRING BATTERY 5POS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess