EN
  • EN
  • DE

MTMS-132-54-L-S-115

Part No MTMS-132-54-L-S-115
Manufacturer Samtec Inc.
Catalog OEM Parts (M - N)
Description Conn Unshrouded HDR 32 POS 1.27mm Solder ST Through Hole Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002687-MTMS-132-54-L-S-115
Categories OEM Parts(M-N)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTMS-132-54-L-S-115 CAD Model

Description

The MTMS-132-54-L-S-115 is a micro terminal strip from Samtec Inc. This is a surface mount, high-density connector designed for board-to-board connections in a variety of electronic applications. It's part of Samtec's Micro Mate™ series, known for its small size and reliable performance.

Applications

  • Board-to-board connections in tightly packed PCBs
  • Medical devices
  • Test and measurement equipment
  • Industrial automation
  • Telecommunications equipment

Features

  • High-density design with a 0.050" (1.27 mm) pitch
  • Surface mount termination for automated assembly
  • 32 positions (number of contacts)
  • Single row configuration
  • Low profile design for space-constrained applications
  • Gold-plated contacts for reliable connections

Benefits

  • Saves valuable board space due to its small size
  • Enables high-density interconnectivity
  • Facilitates automated assembly processes, reducing manufacturing costs
  • Provides reliable and durable connections
  • Ensures excellent signal integrity due to gold-plated contacts

Additional Details

The MTMS-132-54-L-S-115 connector is constructed with high-quality materials to ensure durability and reliability. The insulator is typically made of high-temperature thermoplastic, allowing it to withstand reflow soldering processes. The contacts are gold-plated to provide excellent electrical conductivity and resistance to corrosion. This connector is designed to mate with Samtec's micro socket strips (e.g., MMS series), creating a secure and robust connection. The -115 designation typically refers to the tail length or other specific mechanical dimensions. Detailed specifications, including voltage and current ratings, operating temperature range, and mating force, can be found in the Samtec Inc. datasheet. The connector is RoHS compliant, meaning it meets environmental standards for hazardous substance content.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Lucent
Lowest to $70.6306

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess