EN
  • EN
  • DE

MIT-076-05-H-D-K

Part No MIT-076-05-H-D-K
Manufacturer Samtec Inc.
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830954-MIT-076-05-H-D-K
Ultra Librarian 3D Model Ultra Librarian MIT-076-05-H-D-K CAD Model

Description

The MIT-076-05-H-D-K is a micro pitch terminal strip connector manufactured by Samtec. It is part of their micro high-speed board-to-board connector systems, designed for high-density and high-performance applications.

Applications

  • High-Speed Data Transmission: Used in applications requiring high-speed data transfer, such as networking equipment, servers, and data storage devices.
  • Medical Equipment: Employed in medical imaging systems, diagnostic equipment, and patient monitoring devices.
  • Industrial Automation: Used in control systems, robotics, and industrial computing platforms.
  • Test and Measurement Equipment: Utilized in oscilloscopes, logic analyzers, and other test instruments.
  • Aerospace and Defense: Found in avionics systems, radar systems, and military communication equipment.

Features

  • Micro Pitch: Fine pitch (typically 0.8mm or less) allows for high-density packaging and increased board space utilization.
  • High-Speed Performance: Designed for excellent signal integrity and minimal signal degradation at high data rates.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes, reducing manufacturing costs.
  • Dual Row: Provides increased pin count in a compact footprint.
  • Keyed Option: The "-K" in the part number likely indicates a keyed option, ensuring proper mating and preventing mis-mating.
  • High Pin Count: Typically offers a high number of contacts for versatile connectivity.

Benefits

  • Increased Board Density: Micro pitch allows for more components to be placed on the board.
  • Improved Signal Integrity: Designed for high-speed performance, minimizing signal loss and reflections.
  • Reduced Manufacturing Costs: SMT compatibility enables automated assembly, lowering labor costs.
  • Enhanced Reliability: Rugged construction and secure mating ensure reliable connections.
  • Versatile Connectivity: High pin count provides flexibility in connecting various signals and power lines.

Additional Details

The MIT-076-05-H-D-K has 76 total contacts (076), with 5 contacts per row. The H indicates a specific body height or stack height, D stands for dual row, and K likely represents a keying feature. The specific materials, plating options, and electrical characteristics are specified in the Samtec product documentation. It's essential to consult the official datasheet and product specifications for detailed dimensions, electrical performance data, and mating connector information to ensure proper application and compatibility. Consider the mating connector from Samtec's range for optimal performance. Common mating connectors might be part of the FFSD or similar series.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9665 $71.8995
6+ $19.6650 $117.9900
10+ $19.0503 $190.5030
13+ $18.4358 $239.6654
17+ $17.8213 $302.9621
22+ $15.9777 $351.5094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess